DIODE SCHOTTKY 40V 2A SOT26 Product overview: ZHCS2000TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ZHCS2000TA can be used for catalog matching and distributor lookup.
Diode Schottky 40V 2A (DC) Surface Mount SOT-26
Diode Schottky 40V 2A (DC) Surface Mount SOT-26
Diode Schottky 40V 2A (DC) Surface Mount SOT-26
Manufacturer: Diodes Incorporated
Win Source Part Number: 036716-ZHCS2000TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 2A (DC)
Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A
Reverse Recovery Time (trr): 5.5ns
Current - Reverse Leakage @ Vr: 300μA @ 30V
Capacitance @ Vr, F: 50pF @ 25V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-26
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
DIODE SCHOTTKY 40V 2A SOT26
DIODE SCHOTTKY 40V 2A SOT26
DIODE, ZHCS2000 SERIES, SMD, SOT-23, 2 AMP, 40 V, . FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 280-ZHCS2000TA | ZHCS2000TR-ND | 036716-ZHCS2000TA | ZHCS2000TA | ZHCS2000TA | 119751440 |
| Product Name | Schottky 40V 2A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - ZHCS2000TA | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diode |
| Package | Tape & Reel (TR) | SOT26; SOT-26 | SOT23; SOT-23-6 | |||
| RoHS Compliant | RoHS | |||||
| Tj | -55 C (-67 F) | 125 C (257 F) | 125 C (257 F) |