Vishay Precision Group Single Diodes VS-HFA16PB120-N3

Description
Diode Standard 1200V 16A Through Hole TO-247AC Modified
Request a Quote Datasheet
Description
Diode Standard 1200V 16A Through Hole TO-247AC Modified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-HFA16PB120-N3-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-HFA16PB120-N3-ND
Single Diodes VS-HFA16PB120-N3-ND
Diode Standard 1200V 16A Through Hole TO-247AC Modified

Diode Standard 1200V 16A Through Hole TO-247AC Modified

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-HFA16PB120-N3 - 1043241-VS-HFA16PB120-N3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-HFA16PB120-N3
1043241-VS-HFA16PB120-N3
Diodes, Rectifiers - Single - VS-HFA16PB120-N3 1043241-VS-HFA16PB120-N3
Manufacturer: Vishay Win Source Part Number: 1043241-VS-HFA16PB12 0-N3 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V Current - Average Rectified (Io): 16A Voltage - Forward (Vf) (Max) @ If: 3V @ 16A Reverse Recovery Time (trr): 90ns Current - Reverse Leakage @ Vr: 20μA @ 1200V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247AC Modified Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1043241-VS-HFA16PB120-N3
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V
Current - Average Rectified (Io): 16A
Voltage - Forward (Vf) (Max) @ If: 3V @ 16A
Reverse Recovery Time (trr): 90ns
Current - Reverse Leakage @ Vr: 20μA @ 1200V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC Modified
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky Diodes & Rectifiers - 9189843 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9189843
Schottky Diodes & Rectifiers 9189843
Vishay VS-HFA16PB120-N3 Diode

Vishay VS-HFA16PB120-N3 Diode

Supplier's Site
Schottky Diodes & Rectifiers - 7084692P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7084692P
Schottky Diodes & Rectifiers 7084692P
Vishay VS-HFA16PB120-N3 Diode

Vishay VS-HFA16PB120-N3 Diode

Supplier's Site
Through-Hole 1.2kV 16A Diode and Rectifier - 280-VS-HFA16PB120-N3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 1.2kV 16A Diode and Rectifier
280-VS-HFA16PB120-N3
Through-Hole 1.2kV 16A Diode and Rectifier 280-VS-HFA16PB120-N3
1.2kV 16A Rectifier Diode TO-247 Through Hole Product overview: VS-HFA16PB120-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.2kV, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 1.2kV, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-HFA16PB120-N3 can be used for catalog matching and distributor lookup.

1.2kV 16A Rectifier Diode TO-247 Through Hole Product overview: VS-HFA16PB120-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.2kV, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 1.2kV, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-HFA16PB120-N3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers 16A 1200V Ultrafast 30ns HEXFRED

Rectifiers 16A 1200V Ultrafast 30ns HEXFRED

Buy Now Datasheet
Single Diodes VS-HFA16PB120-N3
DIODE GP 1.2KV 16A TO247AC

DIODE GP 1.2KV 16A TO247AC

Supplier's Site Datasheet
Diode - 88708876 - Radwell International
Willingboro, NJ, United States
HEXFREDS - TO-24716A, 1200V, HEXFRED GEN2, SINGLE. FREE 2 YEAR RADWELL WARRANTY

HEXFREDS - TO-24716A, 1200V, HEXFRED GEN2, SINGLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - VS-HFA16PB120-N3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-HFA16PB120-N3
Discrete Semiconductor Products - Diodes - Rectifiers VS-HFA16PB120-N3
DIODE GP 1.2KV 16A TO247AC

DIODE GP 1.2KV 16A TO247AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers Rectifiers Diodes General Purpose Diodes Rectifiers
Product Number VS-HFA16PB120-N3-ND 1043241-VS-HFA16PB120-N3 9189843 7084692P 280-VS-HFA16PB120-N3 VS-HFA16PB120-N3 VS-HFA16PB120-N3 88708876 VS-HFA16PB120-N3
Product Name Single Diodes Diodes, Rectifiers - Single - VS-HFA16PB120-N3 Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Through-Hole 1.2kV 16A Diode and Rectifier Rectifiers Single Diodes Diode Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 3 volts 3 volts 3 volts
VR 1200 volts 1200 volts
IR 0.0200 mA 0.0200 mA
Unlock Full Specs
to access all available technical data