Manufacturer: Vishay
Win Source Part Number: 902967-VS-8ETU04HN3
Series: Automotive, AEC-Q101, FRED Pt®
Features: Diode Standard 400 V 8A Through Hole TO-220AC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-2
Package: Reel - TR
Mounting: Through Hole
Family Name: 8ETU04
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Rectifier Diode, 1 Phase, 1 Element, 8A, 400V V(RRM), Silicon, TO-220AC, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: VS-8ETU04HN3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8ETU04HN3 can be used for catalog matching and distributor lookup.
Diode Standard 400V 8A Through Hole TO-220AC
DIODE, STANDARD, 400V 8A, THROUGH HOLE, TO-220AC, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
DIODE GEN PURP 400V 8A TO220AC
DIODE GEN PURP 400V 8A TO220AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 902967-VS-8ETU04HN3 | 280-VS-8ETU04HN3 | VS-8ETU04HN3-ND | 137223869 | VS-8ETU04HN3 | VS-8ETU04HN3 | VS-8ETU04HN3 |
| Product Name | Diodes, Rectifiers - Single - VS-8ETU04HN3 | 8A 400V Diode and Rectifier | Single Diodes | Diode | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode Standard 400 V 8A Through Hole TO-220AC | ||||||
| RoHS Compliant | RoHS | ||||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||||
| Package | TO-220; TO-220-2 |