Manufacturer: Vishay
Win Source Part Number: 902969-VS-8EWH06FNTR
Series: FRED Pt®
Features: Diode Standard 600 V 8A Surface Mount D-PAK (TO-252AA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: 8EWH06
Categories: Discrete Semiconductor Products
Case / Package: D-PAK (TO-252AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VS-8EWH06FNTR-M3TR, VS-8EWH06FNTR-M3DKR,
Diode Standard 600V 8A Surface Mount D-PAK (TO-252AA)
Diode Standard 600V 8A Surface Mount D-PAK (TO-252AA)
Diode Standard 600V 8A Surface Mount D-PAK (TO-252AA)
DIODE 8 A, 600 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DPAK-3, Rectifier Diode Product overview: VS-8EWH06FNTR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 600 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 600 V, DPAK, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-8EWH06FNTR-M
(PRICE/TR) FREDS - D-PAK8A, 600V, LOW QRR, SINGLE, SMD, TJ=175 C. FREE 2 YEAR RADWELL WARRANTY
Rectifiers Hyperfast 8A 600V 18ns
DIODE GEN PURP 600V 8A DPAK
DIODE GEN PURP 600V 8A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 902969-VS-8EWH06FNTR-M3 | 112-VS-8EWH06FNTR-M3DKR-ND | 2085-VS-8EWH06FNTR-M3 | 158156200 | VS-8EWH06FNTR-M3 | VS-8EWH06FNTR-M3 | VS-8EWH06FNTR-M3 |
| Product Name | Diodes, Rectifiers - Single - VS-8EWH06FNTR-M3 | Single Diodes | 8 A 600 V DPAK Diode and Rectifier | Diode | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Type | Diode Standard 600 V 8A Surface Mount D-PAK (TO-252AA) | ||||||
| Tj | -65 to 175 C (-85 to 347 F) | ||||||
| Package | Tape and Reel | DPAK; DPAK | DPAK | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| RoHS Compliant | RoHS | ||||||
| IO | 8 amps |