Fuji Electric Global HOT - SALES and EOL Components - HOT - SALES and EOL Components (U - Z) - YG802C04R YG802C04R

Description
Manufacturer: Fuji Electric Win Source Part Number: 411447-YG802C04R Family Name: YG802C04R Alternative Parts (Cross-Reference): 10GWJ2CZ47C; 10GWJ2CZ47C(F); 10GWJ2CZ47C(CANO); 10GWJ2CZ47C(01HITF; Introduction Date: June 14, 1999 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Fuji Electric Win Source Part Number: 411447-YG802C04R Family Name: YG802C04R Alternative Parts (Cross-Reference): 10GWJ2CZ47C; 10GWJ2CZ47C(F); 10GWJ2CZ47C(CANO); 10GWJ2CZ47C(01HITF; Introduction Date: June 14, 1999 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HOT - SALES and EOL Components - HOT - SALES and EOL Components (U - Z) - YG802C04R - 411447-YG802C04R - Win Source Electronics
Laguna Hills, CA, United States
HOT - SALES and EOL Components - HOT - SALES and EOL Components (U - Z) - YG802C04R
411447-YG802C04R
HOT - SALES and EOL Components - HOT - SALES and EOL Components (U - Z) - YG802C04R 411447-YG802C04R
Manufacturer: Fuji Electric Win Source Part Number: 411447-YG802C04R Family Name: YG802C04R Alternative Parts (Cross-Reference): 10GWJ2CZ47C; 10GWJ2CZ47C(F); 10GWJ2CZ47C(CANO); 10GWJ2CZ47C(01HITF; Introduction Date: June 14, 1999 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Fuji Electric
Win Source Part Number: 411447-YG802C04R
Family Name: YG802C04R
Alternative Parts (Cross-Reference): 10GWJ2CZ47C; 10GWJ2CZ47C(F); 10GWJ2CZ47C(CANO); 10GWJ2CZ47C(01HITF;
Introduction Date: June 14, 1999
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now
Diode - 14885048 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 10A, 40V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 10A, 40V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International
Product Category Schottky Diodes General Purpose Diodes
Product Number 411447-YG802C04R 14885048
Product Name HOT - SALES and EOL Components - HOT - SALES and EOL Components (U - Z) - YG802C04R Diode
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - BAS12504WE6327HTSA1 - 1022033-BAS12504WE6327HTSA1 - Win Source Electronics
Specs
Life Cycle Stage Obsolete(EOL)
Package PG-SOT323-3
VF 0.9500 volts
View Details
4 suppliers
40 V, 200 mA Schottky barrier dual diode - BAT721S-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: TS865C08R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package T-Pack(S)
VF 0.7600 volts
View Details