Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount V1-A
Manufacturer: IXYS
Win Source Part Number: 400472-VUO52-16NO1
Packaging: Bulk
Mounting: Chassis Mount
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 54A
Voltage - Forward (Vf) (Max) @ If: 1.13V @ 20A
Current - Reverse Leakage @ Vr: 40μA @ 1600V
Voltage - Peak Reverse (Max): 1600V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: V1-A
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
BRIDGE RECTIFIER DIODE, THREE PHASE BRIDGE, 1.07V FORWARD, 1.6 KV PEAK REVERSE VOLTAGE, 350A MAX SURGE, 95W POWER DISSIPATION, THROUGH HOLE TERMINATION, -40/150C OPERATING TEMP, ROHS COMPLIANT, SCREW PLATE MOUNTED. FREE 2 YEAR RADWELL WARRANTY
Bridge Rectifiers 52 Amps 1600V
BRIDGE RECT 3P 1.6KV 54A V1-A
BRIDGE RECT 3P 1.6KV 54A V1-A
| DigiKey | Win Source Electronics | Radwell International | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | VUO52-16NO1-ND | 400472-VUO52-16NO1 | 473591 | VUO52-16NO1 | VUO52-16NO1 | VUO52-16NO1 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - VUO52-16NO1 | Diode | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |||||
| Package | V1-A | V1-A-Pack-5 | ||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Diode Type | Three Phase |