Vishay Precision Group Single Diodes VS-8EWS12STRL-M3

Description
DIODE STANDARD 1200V 8A TO252AA
Request a Quote Datasheet
Description
DIODE STANDARD 1200V 8A TO252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-VS-8EWS12STRL-M3DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 1200V 8A TO252AA

DIODE STANDARD 1200V 8A TO252AA

Buy Now Datasheet
Single Diodes - 112-VS-8EWS12STRL-M3TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1200V 8A Surface Mount D-PAK (TO-252AA)

Diode Standard 1200V 8A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Single Diodes - 112-VS-8EWS12STRL-M3CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 1.2KV 8A D-PAK

DIODE GEN PURP 1.2KV 8A D-PAK

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-8EWS12STRL-M3 - 1010558-VS-8EWS12STRL-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-8EWS12STRL-M3
1010558-VS-8EWS12STRL-M3
Diodes, Rectifiers - Single - VS-8EWS12STRL-M3 1010558-VS-8EWS12STRL-M3
Manufacturer: Vishay Win Source Part Number: 1010558-VS-8EWS12STR L-M3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 8A Current - Reverse Leakage @ Vr: 50μA @ 1200V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: D-PAK (TO-252AA) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1010558-VS-8EWS12STRL-M3
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 8A
Current - Reverse Leakage @ Vr: 50μA @ 1200V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
8 A 1200 V DPAK Diode and Rectifier - 280-VS-8EWS12STRL-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8 A 1200 V DPAK Diode and Rectifier
280-VS-8EWS12STRL-M3
8 A 1200 V DPAK Diode and Rectifier 280-VS-8EWS12STRL-M3
DIODE 8 A, 1200 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DPAK-3, Rectifier Diode Product overview: VS-8EWS12STRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 1200 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 1200 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8EWS12STRL-M3 can be used for catalog matching and distributor lookup.

DIODE 8 A, 1200 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DPAK-3, Rectifier Diode Product overview: VS-8EWS12STRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 1200 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 1200 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8EWS12STRL-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode - 158156230 - Radwell International
Willingboro, NJ, United States
(PRICE/TR) NEW INPUT DIODES - D-PAK. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TR) NEW INPUT DIODES - D-PAK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-8EWS12STRL-M3
Schottky Diodes & Rectifiers VS-8EWS12STRL-M3
Schottky Diodes & Rectifiers New Input Diodes - D-PAK-e3

Schottky Diodes & Rectifiers New Input Diodes - D-PAK-e3

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - VS-8EWS12STRL-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-8EWS12STRL-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-8EWS12STRL-M3
DIODE GEN PURP 1.2KV 8A D-PAK

DIODE GEN PURP 1.2KV 8A D-PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers General Purpose Diodes Schottky Diodes Rectifiers
Product Number 112-VS-8EWS12STRL-M3DKR-ND 1010558-VS-8EWS12STRL-M3 280-VS-8EWS12STRL-M3 158156230 VS-8EWS12STRL-M3 VS-8EWS12STRL-M3
Product Name Single Diodes Diodes, Rectifiers - Single - VS-8EWS12STRL-M3 8 A 1200 V DPAK Diode and Rectifier Diode Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.1 volts 1.1 volts
VR 1200 volts
IR 0.0500 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219937 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details
Specs
Life Cycle Stage Removed
Tj -40 to 125 C (-40 to 257 F)
View Details
High-speed switching diode - BAS16,215 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
7 suppliers
Rectifier Diodes - 3FF40 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 70 amps
IF 3400 mA
trr 50 ns
View Details