DIODE ZENER 82V 2W DO204AC
ZENERDIODE,DO-41,82V
ZENER DIODE, 82V, 5%, 2W, SILICON, UNIDIRECTIONAL, DO-41, 2 PIN. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | General Purpose Diodes |
| Product Number | 4878-ZY82TB-ND | ZY82 | 58870684 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Diode |
| Tj | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) | |
| Life Cycle Stage | Active | ||
| Package | DO-41/DO-204AC; DO-41 |