Pepperl+Fuchs, Inc. Zener Barrier; Signal Conditioner Input Pepperl+Fuchs Pa Z779.H

Description
ZENER BARRIER; Signal Conditioner Input:Voltage; Signal Conditioner Output:-; No. of Output Channels:2Channels; Accuracy %:-; No. of Channels:2 Channel; Supply Voltage:28V; Operating Temperature Min:-20°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ZENER BARRIER; Signal Conditioner Input:Voltage; Signal Conditioner Output:-; No. of Output Channels:2Channels; Accuracy %:-; No. of Channels:2 Channel; Supply Voltage:28V; Operating Temperature Min:-20°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Barrier; Signal Conditioner Input Pepperl+Fuchs Pa - 03H7296 - Newark, An Avnet Company
Chicago, IL, United States
Zener Barrier; Signal Conditioner Input Pepperl+Fuchs Pa
03H7296
Zener Barrier; Signal Conditioner Input Pepperl+Fuchs Pa 03H7296
ZENER BARRIER; Signal Conditioner Input:Voltage; Signal Conditioner Output:-; No. of Output Channels:2Channels; Accuracy %:-; No. of Channels:2 Channel; Supply Voltage:28V; Operating Temperature Min:-20°C; Product Range:- RoHS Compliant: Yes

ZENER BARRIER; Signal Conditioner Input:Voltage; Signal Conditioner Output:-; No. of Output Channels:2Channels; Accuracy %:-; No. of Channels:2 Channel; Supply Voltage:28V; Operating Temperature Min:-20°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Safety Barrier/Diode - 6537305 - Radwell International
Willingboro, NJ, United States
Safety Barrier/Diode
6537305
Safety Barrier/Diode 6537305
ZENER BARRIER, 2 CHANNEL, DC VERSION, 26.5 V, 240 OHM NOMINAL RESISTANCE, 250 OHM SERIES RESISTANCE, 80 MA, DIN RAIL MOUNTING, HIGH POWER VERSION. FREE 2 YEAR RADWELL WARRANTY

ZENER BARRIER, 2 CHANNEL, DC VERSION, 26.5 V, 240 OHM NOMINAL RESISTANCE, 250 OHM SERIES RESISTANCE, 80 MA, DIN RAIL MOUNTING, HIGH POWER VERSION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Zener Diodes General Purpose Diodes
Product Number 03H7296 6537305
Product Name Zener Barrier; Signal Conditioner Input Pepperl+Fuchs Pa Safety Barrier/Diode
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B43X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Zener Diodes - 1658528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4485US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details