Manufacturer: Vishay
Win Source Part Number: 134632-VS-HFA06PB120
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 3V @ 6A
Reverse Recovery Time (trr): 80ns
Current - Reverse Leakage @ Vr: 5μA @ 1200V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC Modified
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Diode Standard 1200V 6A Through Hole TO-247AC Modified
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-HFA06PB120-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-HFA06PB120-N
HEXFREDS - TO-2476A, 1200V, HEXFRED GEN2, SINGLE. FREE 2 YEAR RADWELL WARRANTY
Rectifiers 6A 1200V Ultrafast 26ns HEXFRED
DIODE GP 1.2KV 6A TO247AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 134632-VS-HFA06PB120-N3 | VS-HFA06PB120-N3GI-ND | 2085-VS-HFA06PB120-N3 | 158157202 | VS-HFA06PB120-N3 | VS-HFA06PB120-N3 |
| Product Name | Diodes, Rectifiers - Single - VS-HFA06PB120-N3 | Single Diodes | Diode and Rectifier | Diode | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||||
| VF | 3 volts | 3 volts | ||||
| VR | 1200 volts | |||||
| IR | 0.0050 mA | |||||
| trr | 80 ns |