Pepperl+Fuchs, Inc. Safety Barrier/Diode Z787

Description
ZENER BARRIER, Z SERIES, 2-CHANNEL, DC VERSION, POSITIVE POLARITY, 50 MA, 28 VDC, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
ZENER BARRIER, Z SERIES, 2-CHANNEL, DC VERSION, POSITIVE POLARITY, 50 MA, 28 VDC, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Barrier/Diode - 7893316 - Radwell International
Willingboro, NJ, United States
Safety Barrier/Diode
7893316
Safety Barrier/Diode 7893316
ZENER BARRIER, Z SERIES, 2-CHANNEL, DC VERSION, POSITIVE POLARITY, 50 MA, 28 VDC, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY

ZENER BARRIER, Z SERIES, 2-CHANNEL, DC VERSION, POSITIVE POLARITY, 50 MA, 28 VDC, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Safety Barrier/Diode -  - Radwell International
Willingboro, NJ, United States
Safety Barrier/Diode
Safety Barrier/Diode
PEPPERL & FUCHS Safety Systems Z787

PEPPERL & FUCHS Safety Systems Z787

Supplier's Site
Zener Barrier; Signal Conditioner Input Pepperl+Fuchs Pa - 03H7299 - Newark, An Avnet Company
Chicago, IL, United States
Zener Barrier; Signal Conditioner Input Pepperl+Fuchs Pa
03H7299
Zener Barrier; Signal Conditioner Input Pepperl+Fuchs Pa 03H7299
ZENER BARRIER; Signal Conditioner Input:Voltage; Signal Conditioner Output:-; No. of Output Channels:2Channels; Accuracy %:-; No. of Channels:2 Channel; Supply Voltage:28V; Operating Temperature Min:-20°C; Product Range:- RoHS Compliant: Yes

ZENER BARRIER; Signal Conditioner Input:Voltage; Signal Conditioner Output:-; No. of Output Channels:2Channels; Accuracy %:-; No. of Channels:2 Channel; Supply Voltage:28V; Operating Temperature Min:-20°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category General Purpose Diodes Zener Diodes
Product Number 7893316 03H7299
Product Name Safety Barrier/Diode Zener Barrier; Signal Conditioner Input Pepperl+Fuchs Pa
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4740A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
IF 500 mA
View Details
3 suppliers