Diode Standard 1000V 6A Chassis, Stud Mount DO-203AA (DO-4)
DIODE, 1000 VDC (REVERSE), 6 AMPS, 1.4 V @ 6 A (FORWARD), 500 NS REVERSE RECOVERY TIME, DO-203AA (DO-4) PACKAGE. FREE 2 YEAR RADWELL WARRANTY
DIODE GEN PURP 1KV 6A DO203AA
FAST RECOVERY DIODE, 6A, 1KV, DO-203AA; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:6A; Forward Voltage Max:1.4V; Diode Module Configuration:Single
| DigiKey | Radwell International | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | General Purpose Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 6FL100S05-ND | 31392089 | VS-6FL100S05 | VS-6FL100S05 | 07B4308 |
| Product Name | Single Diodes | Diode | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Recovery Diode, 6A, 1Kv, Do-203Aa; Repetitive Peak Reverse Voltage Vishay |
| Tj | -65 to 150 C (-85 to 302 F) | ||||
| Package | DO-4; DO-4 | ||||
| Life Cycle Stage | Active |