ODG (Origin Data Global) Datasheets for Thyristors
Thyristors are a class of four-layer (PNPN) semiconductor devices that act as switches, rectifiers, or voltage regulators.
Thyristors: Learn more
| Product Name | Notes |
|---|---|
| 1 unidirectional thyristor SOT-223-3L Thyristors (SCR)/Modules ROHS | |
| 1 unidirectional thyristor TO-252-2 Thyristors (SCR)/Modules ROHS | |
| 10mA 5mA 800V SOT-223 Thyristors (SCR)/Modules ROHS | |
| 10mA 600V 1 bidirectional thyristor TO-202-3 Thyristors (SCR)/Modules ROHS | |
| 12 A - 800 V - 150 ?C H-SERIES T | |
| 1200V 25A SNUBBERLESS TRI | |
| 120mA 1.6kV 1 unidirectional thyristor TO-247J Thyristors (SCR)/Modules ROHS | |
| 150mA 1.2kV 1 unidirectional thyristor ITO-247 Thyristors (SCR)/Modules ROHS | |
| 150mA 1.6kV 1 unidirectional thyristor ITO-247 Thyristors (SCR)/Modules ROHS | |
| 16A LOGIC LEVEL TRIAC FOR LED LI | |
| 20A 800V 150C DPAK S | |
| 25 A - 800 V - T-SERIES TRIAC IN | |
| 26A 600V SNUBBERLESS? TRIAC IN T | |
| 30A - 800V - D2PAK, H-SERIES TRI | |
| 30mA 1.2kV 1 unidirectional thyristor TO-220C Thyristors (SCR)/Modules ROHS | |
| 30mA 800V 1 unidirectional thyristor TO-220 Thyristors (SCR)/Modules ROHS | |
| 35mA 800V Two-way thyristor TO-263-3 Thyristors (SCR)/Modules ROHS | |
| 4 A SENSITIVE GATE 200 ?A SCR IN | |
| 4 A TRIAC IN DPAK | |
| 4 A TRIAC IN IPAK | |
| 4 QUADRANT LOGIC LEVEL TRIAC, 60 | |
| 40mA 800V 1 unidirectional thyristor TO-220 Thyristors (SCR)/Modules ROHS | |
| 4A TRIACS | |
| 50 A - 800 V - 150?C 8H-TRIAC IN | |
| 5mA 200uA 600V One-way thyristor TO-126-3 Thyristors (SCR)/Modules ROHS | |
| 5mA 600V 1 bidirectional thyristor SOT-223-3 Thyristors (SCR)/Modules ROHS | |
| 5mA 600V 1 unidirectional thyristor TO-202-3 Thyristors (SCR)/Modules ROHS | |
| 5mA 600V 1 unidirectional thyristor TO-251 Thyristors (SCR)/Modules ROHS | |
| 600V 1 bidirectional thyristor SOT-223-3L Thyristors (SCR)/Modules ROHS | |
| 7mA 3mA 600V SOT-223 Thyristors (SCR)/Modules ROHS | |
| 8 A - 800 V - 150 ?C H-SERIES TR | |
| 8 A - 800 V - 150 C H-SERI | |
| 800V 1 bidirectional thyristor SOT-223-3L Thyristors (SCR)/Modules ROHS | |
| 800V 1 bidirectional thyristor TO-252 Thyristors (SCR)/Modules ROHS | |
| 800V 1 bidirectional thyristor TO-263 Thyristors (SCR)/Modules ROHS | |
| 800V 1 unidirectional thyristor SOT-223-3L Thyristors (SCR)/Modules ROHS | |
| 800V One-way thyristor TO-220-3 Thyristors (SCR)/Modules ROHS | |
| 800V TO-263 Thyristors (SCR)/Modules ROHS | |
| 8A 800V 150C DPAK LO | |
| AID THYRISTOR TRIAC | |
| AVAILABLE IN TO-247 HIGH POWER P | |
| BRIDGE RECT SGL PHASE 1600V 32A | |
| DIAC 28-36V 1A SOT23-3 | |
| DIAC 28-36V 2A MINIMELF | |
| DIAC 30-34V 2A MINIMELF | |
| DIAC-TRIGGER DIODE, 400MW, 34V V | |
| DIODE BRIDGE 1600V 150A | |
| DIODE | |
| DISCRETE & FILTER | |
| DISCRETE | |
| HIGH-TEMPERATURE TRIACS | |
| IC SCR 8A 00V DPAK | |
| MOD THY/THY 1600V 250A MAGNA-PAK | |
| One-way thyristor TO-220-3 Thyristors (SCR)/Modules ROHS | |
| RECT BRIDGE 3PH 34A 1600V KAMM | |
| SCR 1.2KV 135A TO209AC | |
| SCR 1.2KV 25A D2PAK | |
| SCR 1.2KV 25A TO220AB | |
| SCR 1.2KV 25A TO263AB | |
| SCR 1.2KV 30A TO247 | |
| SCR 1.2KV 55A TO247AC | |
| SCR 1.2KV 55A TO247AD | |
| SCR 1.2KV 60A TOP3 | |
| SCR 1.2KV 75A SUPER-247 | |
| SCR 1.2KV 80A TO208AC | |
| SCR 1.2KV 80A TO247-3 | |
| SCR 1.6KV 126A TO247AD | |
| SCR 1.6KV 3200A A24 | |
| SCR 1.6KV 55A TO247AC | |
| SCR 1.6KV 55A TO247AD | |
| SCR 1.6KV 75A SUPER-247 | |
| SCR 1.6KV 79A TO247-3 | |
| SCR 125V 100A POWERMITE 3 | |
| SCR 16A 600V HI TEMP TO-252 | |
| SCR 1KV 12A TO220AB | |
| SCR 1KV 16A D2PAK | |
| SCR 1KV 35A TO208AA | |
| SCR 200V 25A TO220AB | |
| SCR 25A 600V HI TEMP TO220L | |
| SCR 400V 12A TO220AB | |
| SCR 400V 2A IPAK | |
| SCR 400V 5A TO220 | |
| SCR 400V 800MA TO92-3 | |
| SCR 400V 8A TO220 | |
| SCR 50V 8A TO220AB | |
| SCR 600MV 30A D2PAK | |
| SCR 600V 1.25A SOT223 | |
| SCR 600V 1.25A TO92-3 | |
| SCR 600V 1.35A TO202-3 | |
| SCR 600V 10A TO220AB | |
| SCR 600V 12A D2PAK | |
| SCR 600V 12A DPAK | |
| SCR 600V 12A TO220 | |
| SCR 600V 12A TO220AB | |
| SCR 600V 12A TO220FPAB | |
| SCR 600V 15A DPAK | |
| SCR 600V 16A D2PAK | |
| SCR 600V 16A TO220AB | |
| SCR 600V 20A D2PAK | |
| SCR 600V 20A TO220AB | |
| SCR 600V 20A TO220FPAB | |
| SCR 600V 25A D2PAK | |
| SCR 600V 25A TO220AB | |
| SCR 600V 2700A B-PUK | |
| SCR 600V 40A TO208AA | |
| SCR 600V 40A TO220AB | |
| SCR 600V 4A DPAK | |
| SCR 600V 4A IPAK | |
| SCR 600V 4A TO220AB | |
| SCR 600V 50A D2PAK | |
| SCR 600V 50A TO220AB | |
| SCR 600V 5A TO220 | |
| SCR 600V 6A TO220AB | |
| SCR 600V 800MA SOT223 | |
| SCR 600V 800MA TO92-3 | |
| SCR 600V 8A DPAK | |
| SCR 600V 8A TO220AB | |
| SCR 700V 1.25A TO92 | |
| SCR 700V 5A TO220 | |
| SCR 800V 1.25A SMBFLAT-3L | |
| SCR 800V 1.25A SOT223 | |
| SCR 800V 1.25A TO92-3 | |
| SCR 800V 1.25A TO92 | |
| SCR 800V 1.35A TO202-3 | |
| SCR 800V 12A D2PAK | |
| SCR 800V 12A DPAK | |
| SCR 800V 12A IPAK | |
| SCR 800V 12A TO220 | |
| SCR 800V 12A TO220AB | |
| SCR 800V 16A TO220AB | |
| SCR 800V 16A TO263AB | |
| SCR 800V 25A TO220AB | |
| SCR 800V 25A TO263AB | |
| SCR 800V 40A TO220AB | |
| SCR 800V 55A TO247AC | |
| SCR 800V 80A D3PAK | |
| SCR 800V 80A TO247 | |
| SCR HY-BRIDGE 600V 40A PACE-PAK | |
| SCR MODULE 1.6KV 160A MODULE | |
| SCR MODULE 1.6KV 520A MODULE | |
| SCR MODULE 1.8KV 1050A MODULE | |
| SCR MODULE 1600V 520A MODULE | |
| SCR MODULE 1800V 2800A DO200AC | |
| SCR Modules NETZ-THYRISTOR-MODUL | |
| SCR PHASE CONT 1200V 125A TO-94 | |
| SENSITIVE 0.8 A SCR THYRISTOR IN | |
| STANDARD AND SNUBBERLESS TRIACS | |
| THYR / DIODE MODULE DK | |
| THYRISTORS (SCR) AND AC SWITCHES | |
| TO-126 Thyristors (SCR)/Modules ROHS | |
| TO-202-3 Thyristors (SCR)/Modules ROHS | |
| TO-220-3 Thyristors (SCR)/Modules ROHS | |
| TO-220AB Thyristors (SCR)/Modules ROHS | |
| TO-220B Thyristors (SCR)/Modules ROHS | |
| TO-220F Thyristors (SCR)/Modules ROHS | |
| TO-252 Thyristors (SCR)/Modules ROHS | |
| TO-3P Thyristors (SCR)/Modules ROHS | |
| TO-3PF Thyristors (SCR)/Modules ROHS | |
| TO-92 Thyristors (SCR)/Modules ROHS | |
| TRIAC 1.2KV 12A TO220AB | |
| TRIAC 16A 800V D2PAK | |
| TRIAC 400V 6A TO220AB | |
| TRIAC 600V 16A | |
| TRIAC 600V 1A SOT223 | |
| TRIAC 600V 25A TO-3PF | |
| TRIAC 600V 25A | |
| TRIAC 600V 4A TO202 | |
| TRIAC 800V 12A 10MA TO-220AB | |
| TRIAC 800V 16A 10MA TO-220AB | |
| TRIAC 800V 16A TO220AB | |
| TRIAC 800V 6A 10MA TO-220AB | |
| TRIAC 800V 8A 10MA TO-220AB | |
| TRIAC ALTERNISTOR 1.2KV 25A TOP3 | |
| TRIAC ALTERNISTOR 1.2KV 40A TOP3 | |
| TRIAC ALTERNISTOR 1.2KV D2PAK | |
| TRIAC ALTERNISTOR 1KV 25A TOP3 | |
| TRIAC ALTERNISTOR 600V 10A D2PAK | |
| TRIAC ALTERNISTOR 600V 12A D2PAK | |
| TRIAC ALTERNISTOR 600V 16A D2PAK | |
| TRIAC ALTERNISTOR 600V 20A D2PAK | |
| TRIAC ALTERNISTOR 600V 25A D2PAK | |
| TRIAC ALTERNISTOR 600V 30A D2PAK | |
| TRIAC ALTERNISTOR 600V 4A DPAK | |
| TRIAC ALTERNISTOR 600V 4A IPAK | |
| TRIAC ALTERNISTOR 600V 4A TO220 | |
| TRIAC ALTERNISTOR 600V 8A D2PAK | |
| TRIAC ALTERNISTOR 600V 8A DPAK | |
| TRIAC ALTERNISTOR 600V TO220AB | |
| TRIAC ALTERNISTOR 600V TO220ABFP | |
| TRIAC ALTERNISTOR 700V 4A DPAK | |
| TRIAC ALTERNISTOR 800V 12A D2PAK | |
| TRIAC ALTERNISTOR 800V 20A D2PAK | |
| TRIAC ALTERNISTOR 800V 25A D2PAK | |
| TRIAC ALTERNISTOR 800V 4A DPAK | |
| TRIAC ALTERNISTOR 800V 8A DPAK | |
| TRIAC ALTERNISTOR 800V ISOWATT | |
| TRIAC ALTERNISTOR 800V TO-220AB | |
| TRIAC ALTERNISTOR 800V TO220AB | |
| TRIAC ALTERNISTOR 800V TO220FPAB | |
| TRIAC ALTERNSTR 800V 20A TO220AB | |
| TRIAC SENS GATE 600V 0.8A TO92-3 | |
| TRIAC SENS GATE 600V 12A TO220AB | |
| TRIAC SENS GATE 600V 16A D2PAK | |
| TRIAC SENS GATE 600V 16A TO220AB | |
| TRIAC SENS GATE 600V 1A SC73 | |
| TRIAC SENS GATE 600V 1A SMBFLAT | |
| TRIAC SENS GATE 600V 1A SOT223 | |
| TRIAC SENS GATE 600V 1A TO92 | |
| TRIAC SENS GATE 600V 4A DPAK | |
| TRIAC SENS GATE 600V 4A IPAK | |
| TRIAC SENS GATE 600V 4A TO202 | |
| TRIAC SENS GATE 600V 8A D2PAK | |
| TRIAC SENS GATE 600V 8A DPAK | |
| TRIAC SENS GATE 600V 8A TO220AB | |
| TRIAC SENS GATE 600V SOT223 | |
| TRIAC SENS GATE 700V 4A DPAK | |
| TRIAC SENS GATE 700V 4A TO220AB | |
| TRIAC SENS GATE 800V 12A D2PAK | |
| TRIAC SENS GATE 800V 16A TO220AB | |
| TRIAC SENS GATE 800V 16A TO220FP | |
| TRIAC SENS GATE 800V 1A SC73 | |
| TRIAC SENS GATE 800V 1A SOT223 | |
| TRIAC SENS GATE 800V 1A TO92-3 | |
| TRIAC SENS GATE 800V 1A TO92 | |
| TRIAC SENS GATE 800V 4A DPAK | |
| TRIAC SENS GATE 800V 8A DPAK | |
| TRIAC SENS GATE 800V 8A TO-220FP | |
| TRIAC SENS GATE 800V TO-220FPAB | |
| TRIAC STANDARD 800V 16A D2PAK | |
| TRIAC STANDARD 800V 16A TO220AB |
| << Prev |