STMicroelectronics, Inc. 16 A 600 V Triac T1650H-6I

Description
16 A - 600 V - 150 °C H-series Triacs Product overview: T1650H-6I from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 16 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1650H-6I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16 A - 600 V - 150 °C H-series Triacs Product overview: T1650H-6I from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 16 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1650H-6I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16 A 600 V Triac
300-T1650H-6I
16 A 600 V Triac 300-T1650H-6I
16 A - 600 V - 150 °C H-series Triacs Product overview: T1650H-6I from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 16 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1650H-6I can be used for catalog matching and distributor lookup.

16 A - 600 V - 150 °C H-series Triacs Product overview: T1650H-6I from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 16 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1650H-6I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - 8294023 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
8294023
TRIACs 8294023
TRIAC 600V 16A Snubberless 150C TO220ins

TRIAC 600V 16A Snubberless 150C TO220ins

Supplier's Site
TRIACs - 1688604 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1688604
TRIACs 1688604
TRIAC 600V 16A Snubberless 150C TO220ins

TRIAC 600V 16A Snubberless 150C TO220ins

Supplier's Site
Triacs - T1650H-6I - 037081-T1650H-6I - Win Source Electronics
Laguna Hills, CA, United States
Triacs - T1650H-6I
037081-T1650H-6I
Triacs - T1650H-6I 037081-T1650H-6I
Manufacturer: STMicroelectronics Win Source Part Number: 037081-T1650H-6I Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 75mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 16A Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220AB Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 037081-T1650H-6I
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 75mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 16A
Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220AB
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TRIACs - 497-7636-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 16A Through Hole TO-220

TRIAC Alternistor - Snubberless 600V 16A Through Hole TO-220

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs Hi temp 16A Triacs

Triacs Hi temp 16A Triacs

Buy Now Datasheet
TRIAC ALTERNISTOR 600V TO220AB

TRIAC ALTERNISTOR 600V TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - T1650H-6I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T1650H-6I
Discrete Semiconductor Products - Thyristors - TRIACs T1650H-6I
TRIAC ALTERNISTOR 600V 16A TO220

TRIAC ALTERNISTOR 600V 16A TO220

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> TRIACs
T1650H-6I
Triode/MOS Tube/Transistor >> TRIACs T1650H-6I
75mA 50mA 600V 1个双向可控硅 TO-220AB TRIACs ROHS

75mA 50mA 600V 1个双向可控硅 TO-220AB TRIACs ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Triacs Triacs Triacs Thyristors Thyristors Triacs Triacs Triacs
Product Number 300-T1650H-6I 8294023 037081-T1650H-6I 497-7636-5-ND T1650H-6I T1650H-6I T1650H-6I T1650H-6I
Product Name 16 A 600 V Triac TRIACs Triacs - T1650H-6I TRIACs Triacs TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triode/MOS Tube/Transistor >> TRIACs
Standards and Certifications RoHS RoHS RoHS
Package Type TO-220-3 TO-220; To-220ab TO-220AB TO-220; TO-220-3 TO-220-3 TO-220-3 TO-220
VRRM 600 volts
Operating Temperature -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Pin Count 3
Unlock Full Specs
to access all available technical data