STMicroelectronics, Inc. SMD 12A 800V Triac T1210-800G-TR

Description
TRIAC 12A 800V Logic Level D2PAK Surface Mount Product overview: T1210-800G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12A, 800V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, SMD, 12A, 800V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1210-800G-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC 12A 800V Logic Level D2PAK Surface Mount Product overview: T1210-800G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12A, 800V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, SMD, 12A, 800V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1210-800G-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 12A 800V Triac
300-T1210-800G-TR
SMD 12A 800V Triac 300-T1210-800G-TR
TRIAC 12A 800V Logic Level D2PAK Surface Mount Product overview: T1210-800G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12A, 800V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, SMD, 12A, 800V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1210-800G-TR can be used for catalog matching and distributor lookup.

TRIAC 12A 800V Logic Level D2PAK Surface Mount Product overview: T1210-800G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12A, 800V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, SMD, 12A, 800V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1210-800G-TR can be used for catalog matching and distributor lookup.

Supplier's Site
TRIACs - 497-7037-6-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 12A Surface Mount D2PAK

TRIAC Logic - Sensitive Gate 800V 12A Surface Mount D2PAK

Buy Now Datasheet
TRIACs - 497-7037-2-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 12A Surface Mount D2PAK

TRIAC Logic - Sensitive Gate 800V 12A Surface Mount D2PAK

Buy Now Datasheet
TRIACs - 497-7037-1-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 12A Surface Mount D2PAK

TRIAC Logic - Sensitive Gate 800V 12A Surface Mount D2PAK

Buy Now Datasheet
TRIACs - 6870956 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
6870956
TRIACs 6870956
TRIAC 12A 800V D2PAK

TRIAC 12A 800V D2PAK

Supplier's Site
TRIACs - 6870956P - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
6870956P
TRIACs 6870956P
TRIAC 12A 800V D2PAK

TRIAC 12A 800V D2PAK

Supplier's Site
TRIACs - 1686653 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1686653
TRIACs 1686653
TRIAC 12A 800V D2PAK

TRIAC 12A 800V D2PAK

Supplier's Site
Triacs - T1210-800G-TR - 796019-T1210-800G-TR - Win Source Electronics
Laguna Hills, CA, United States
Triacs - T1210-800G-TR
796019-T1210-800G-TR
Triacs - T1210-800G-TR 796019-T1210-800G-TR
Manufacturer: STMicroelectronics Win Source Part Number: 796019-T1210-800G-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Configuration: Single Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A Triac Type: Logic - Sensitive Gate Family Name: T1210-800G Categories: Discrete Semiconductor Products Manufacturer Package: D2PAK Current - On State (It (RMS)) (Maximum): 12A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 10mA Current - Hold (Ih) (Maximum): 15mA Alternative Parts (Cross-Reference): BTA216B-800C; FT1208NG00TR; BTA316B-800E,118; BTA312B-800E,118; Introduction Date: September 01, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 796019-T1210-800G-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Configuration: Single
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A
Triac Type: Logic - Sensitive Gate
Family Name: T1210-800G
Categories: Discrete Semiconductor Products
Manufacturer Package: D2PAK
Current - On State (It (RMS)) (Maximum): 12A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 10mA
Current - Hold (Ih) (Maximum): 15mA
Alternative Parts (Cross-Reference): BTA216B-800C; FT1208NG00TR; BTA316B-800E,118; BTA312B-800E,118;
Introduction Date: September 01, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TRIAC SENS GATE 800V 12A D2PAK

TRIAC SENS GATE 800V 12A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs THYRISTOR TRIAC

Triacs THYRISTOR TRIAC

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - T1210-800G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T1210-800G-TR
Discrete Semiconductor Products - Thyristors - TRIACs T1210-800G-TR
TRIAC SENS GATE 800V 12A D2PAK

TRIAC SENS GATE 800V 12A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Triacs Triacs Triacs Triacs Thyristors Triacs
Product Number 300-T1210-800G-TR 497-7037-6-ND 6870956 6870956P 796019-T1210-800G-TR T1210-800G-TR T1210-800G-TR T1210-800G-TR
Product Name SMD 12A 800V Triac TRIACs TRIACs TRIACs Triacs - T1210-800G-TR TRIACs Triacs Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS RoHS RoHS
Package Type D2PAK D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK; D2pak (to-263) TO-263 TO-263-3, D2Pak (2 Leads + Tab), TO-263AB TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
VRRM 800 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Pin Count 3 3
Unlock Full Specs
to access all available technical data