TRIAC Logic - Sensitive Gate 800V 16A Through Hole TO-220FPAB
TRIAC 800V 16A Logic Level TO-220FPAB
Manufacturer: STMicroelectronics
Win Source Part Number: 898856-T1610T-8FP
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: TRIAC Logic - Sensitive Gate 800 V 16 A Through Hole TO-220FPAB
Package: TO-220-3 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: T1610
Categories: Discrete Semiconductor Products
Case / Package: TO-220FPAB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: -497-14836-5, 497-14836-5
TRIAC SENS GATE 800V 16A TO220AB
TRIAC SENS GATE 800V 16A TO220FP
| DigiKey | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Triacs | Thyristors |
| Product Number | 497-14836-5-ND | 1688849 | 898856-T1610T-8FP | T1610T-8FP | T1610T-8FP | T1610T-8FP |
| Product Name | TRIACs | TRIACs | Triacs - T1610T-8FP | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | Triacs |
| Package Type | TO-220; TO-220-3 Full Pack | TO-220; To-220abfp | TO-220FPAB | TO-220-3 Full Pack | TO-220-3 Full Pack | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Standards and Certifications | RoHS | |||||
| Pin Count | 3 |