STMicroelectronics, Inc. Discrete Semiconductor Products - Thyristors - SCRs TN2540-12G-TR

Description
Win Source Part Number: 1376710-TN2540-12G-T R Category: Discrete Semiconductor Products - Thyristors - SCRs Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: ECOPACK®2 Package: Tape & Reel Product Status: Active Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D²PAK Base Product Number: TN2540 Mounting Type: Surface Mount HTSUS: 8541.30.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Off State: 1.2 kV Current - On State (It (RMS)) (Max): 25 A Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Non Rep. Surge 50, 60Hz (Itsm): 300A, 314A Current - Gate Trigger (Igt) (Max): 40 mA Current - Hold (Ih) (Max): 80 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 16 A Current - Off State (Max): 10 µA SCR Type: Standard Recovery
Request a Quote Datasheet
Description
Win Source Part Number: 1376710-TN2540-12G-T R Category: Discrete Semiconductor Products - Thyristors - SCRs Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: ECOPACK®2 Package: Tape & Reel Product Status: Active Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D²PAK Base Product Number: TN2540 Mounting Type: Surface Mount HTSUS: 8541.30.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Off State: 1.2 kV Current - On State (It (RMS)) (Max): 25 A Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Non Rep. Surge 50, 60Hz (Itsm): 300A, 314A Current - Gate Trigger (Igt) (Max): 40 mA Current - Hold (Ih) (Max): 80 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 16 A Current - Off State (Max): 10 µA SCR Type: Standard Recovery
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - 1376710-TN2540-12G-TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1376710-TN2540-12G-TR
Discrete Semiconductor Products - Thyristors - SCRs 1376710-TN2540-12G-TR
Win Source Part Number: 1376710-TN2540-12G-T R Category: Discrete Semiconductor Products - Thyristors - SCRs Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: ECOPACK®2 Package: Tape & Reel Product Status: Active Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D²PAK Base Product Number: TN2540 Mounting Type: Surface Mount HTSUS: 8541.30.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Off State: 1.2 kV Current - On State (It (RMS)) (Max): 25 A Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Non Rep. Surge 50, 60Hz (Itsm): 300A, 314A Current - Gate Trigger (Igt) (Max): 40 mA Current - Hold (Ih) (Max): 80 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 16 A Current - Off State (Max): 10 µA SCR Type: Standard Recovery

Win Source Part Number: 1376710-TN2540-12G-TR
Category: Discrete Semiconductor Products - Thyristors - SCRs
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: ECOPACK®2
Package: Tape & Reel
Product Status: Active
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D²PAK
Base Product Number: TN2540
Mounting Type: Surface Mount
HTSUS: 8541.30.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Off State: 1.2 kV
Current - On State (It (RMS)) (Max): 25 A
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 300A, 314A
Current - Gate Trigger (Igt) (Max): 40 mA
Current - Hold (Ih) (Max): 80 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 16 A
Current - Off State (Max): 10 µA
SCR Type: Standard Recovery

Buy Now Datasheet
SCRs - 497-19095-1-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.2kV 25A Standard Recovery Surface Mount D²PAK

SCR 1.2kV 25A Standard Recovery Surface Mount D²PAK

Buy Now Datasheet
SCRs - 497-19095-2-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.2kV 25A Standard Recovery Surface Mount D²PAK

SCR 1.2kV 25A Standard Recovery Surface Mount D²PAK

Buy Now Datasheet
SCRs - 497-19095-6-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.2kV 25A Standard Recovery Surface Mount D²PAK

SCR 1.2kV 25A Standard Recovery Surface Mount D²PAK

Buy Now Datasheet
Thyristor, 1.2Kv, 25A, To-263-3 Rohs Compliant Stmicroelectronics - 47AK7069 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 1.2Kv, 25A, To-263-3 Rohs Compliant Stmicroelectronics
47AK7069
Thyristor, 1.2Kv, 25A, To-263-3 Rohs Compliant Stmicroelectronics 47AK7069
THYRISTOR, 1.2KV, 25A, TO-263-3 ROHS COMPLIANT: YES

THYRISTOR, 1.2KV, 25A, TO-263-3 ROHS COMPLIANT: YES

Supplier's Site
SCRs 25 A 1200 V Standard SCR Thyristor in D2PAK

SCRs 25 A 1200 V Standard SCR Thyristor in D2PAK

Buy Now Datasheet
SCR 1.2KV 25A D2PAK

SCR 1.2KV 25A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - TN2540-12G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
TN2540-12G-TR
Discrete Semiconductor Products - Thyristors - SCRs TN2540-12G-TR
SCR 1.2KV 25A D2PAK

SCR 1.2KV 25A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 1376710-TN2540-12G-TR 497-19095-1-ND 47AK7069 TN2540-12G-TR TN2540-12G-TR TN2540-12G-TR
Product Name Discrete Semiconductor Products - Thyristors - SCRs SCRs Thyristor, 1.2Kv, 25A, To-263-3 Rohs Compliant Stmicroelectronics SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR SCR SCR
Package Type Tape & Reel D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
VDRM 1200 volts 1200 volts
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B542SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1451N52TOHXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AF
VDRM 5200 volts
View Details
Triacs - 2N6073A - 854980-2N6073A - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 5053087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 5
View Details