Logic level triac,T405-600H 4A 600V
Logic level triac,T405-600H 4A 600V
4A logic level Triacs Product overview: T405-600H from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T405-600H can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 056382-T405-600H
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 10mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 4A
Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 31A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: I-Pak
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
TRIAC Logic - Sensitive Gate 600V 4A Through Hole TO-251 (IPAK)
TRIAC SENS GATE 600V 4A TO251
TRIAC SENS GATE 600V 4A IPAK
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Triacs | Thyristors | Triacs | Triacs | Thyristors |
| Product Number | 4863186 | 300-T405-600H | 056382-T405-600H | 497-12714-5-ND | T405-600H | T405-600H | T405-600H |
| Product Name | TRIACs | 4A Triac | Triacs - T405-600H | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | Triacs |
| Standards and Certifications | RoHS | RoHS | |||||
| Package Type | IPAK; Ipak (to-251) | TO-251-3 | I-Pak | IPAK; TO-251-3 Short Leads, IPAK, TO-251AA | TO-251-3 Short Leads, IPAK, TO-251AA | TO-251-3 Short Leads, IPak, TO-251AA | |
| Pin Count | 3 | ||||||
| VRRM | 600 volts | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |