STMicroelectronics, Inc. SCRs TN4015H-6T

Description
SCR 600V 40A Standard Recovery Through Hole TO-220
Request a Quote Datasheet
Description
SCR 600V 40A Standard Recovery Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 497-17021-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 40A Standard Recovery Through Hole TO-220

SCR 600V 40A Standard Recovery Through Hole TO-220

Buy Now Datasheet
Thyristors - 1637338 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
1637338
Thyristors 1637338
Thyristor 40A 600V High Temp. TO-220AB

Thyristor 40A 600V High Temp. TO-220AB

Supplier's Site
Thyristors - 1639798 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
1639798
Thyristors 1639798
Thyristor 40A 600V High Temp. TO-220AB

Thyristor 40A 600V High Temp. TO-220AB

Supplier's Site
Thyristors - 1639798P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
1639798P
Thyristors 1639798P
Thyristor 40A 600V High Temp. TO-220AB

Thyristor 40A 600V High Temp. TO-220AB

Supplier's Site
SCRs - Single - TN4015H-6T - 900502-TN4015H-6T - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - TN4015H-6T
900502-TN4015H-6T
SCRs - Single - TN4015H-6T 900502-TN4015H-6T
Manufacturer: STMicroelectronics Win Source Part Number: 900502-TN4015H-6T Operating Temperature Range: -40°C ~ 150°C Features: SCR 600 V 40 A Standard Recovery Through Hole TO-220 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: TN4015 Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080

Manufacturer: STMicroelectronics
Win Source Part Number: 900502-TN4015H-6T
Operating Temperature Range: -40°C ~ 150°C
Features: SCR 600 V 40 A Standard Recovery Through Hole TO-220
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: TN4015
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080

Buy Now Datasheet
Thyristor, 40A, 600V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics - 13AC0855 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 40A, 600V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics
13AC0855
Thyristor, 40A, 600V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics 13AC0855
THYRISTOR, 40A, 600V, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:15mA; Current It av:25A; On State RMS Current IT(rms):40A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non Rep RoHS Compliant: Yes

THYRISTOR, 40A, 600V, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:15mA; Current It av:25A; On State RMS Current IT(rms):40A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non Rep RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - TN4015H-6T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
TN4015H-6T
Discrete Semiconductor Products - Thyristors - SCRs TN4015H-6T
SCR 600V 40A TO220AB

SCR 600V 40A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
SCRs High Temperature 40A SCRs

SCRs High Temperature 40A SCRs

Buy Now Datasheet
SCR 600V 40A TO220AB

SCR 600V 40A TO220AB

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 497-17021-ND 1637338 1639798P 900502-TN4015H-6T 13AC0855 TN4015H-6T TN4015H-6T TN4015H-6T
Product Name SCRs Thyristors Thyristors SCRs - Single - TN4015H-6T Thyristor, 40A, 600V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics Discrete Semiconductor Products - Thyristors - SCRs SCRs SCRs
Thyristor Type SCR Scr SCR; SCR SCR SCR SCR SCR
Package Type TO-220; TO-220-3 TO-220; To-220ab TO-220; TO-220 TO-220 TO-220; TO-220AB TO-220-3 TO-220-3
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Pin Count 3 3
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B513-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1080N02TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AA, A-PUK
VDRM 600 volts
View Details
Triacs - 2N6075B - 854981-2N6075B - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 271808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details