TRIAC Logic - Sensitive Gate 800V 1A Through Hole TO-92-3
Manufacturer: WeEn Semiconductors
Win Source Part Number: 1119757-Z0103NA,412
Packaging: Reel - TR
Mounting: Through Hole
Current - Hold (Ih) (Max): 7mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 3mA
Current - On State (It (RMS)) (Max): 1A
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.5A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: TO-92-3
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
TRIAC SENS GATE 800V 1A TO92-3
TRIAC SENS GATE 800V 1A TO92-3
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs |
| Product Number | 1740-1206-ND | 1119757-Z0103NA,412 | Z0103NA,412 | Z0103NA,412 |
| Product Name | TRIACs | Triacs - Z0103NA,412 | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92-3 | TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-226-3, TO-92-3 (TO-226AA) Formed Leads |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) |
| VDRM | 800 volts | 800 volts | ||
| ITSM | 1 amps |