STMicroelectronics, Inc. TRIACs T1250-600G-TR

Description
TRIAC Alternistor - Snubberless 600V 12A Surface Mount D2PAK
Request a Quote Datasheet
Description
TRIAC Alternistor - Snubberless 600V 12A Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 497-19692-2-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 12A Surface Mount D2PAK

TRIAC Alternistor - Snubberless 600V 12A Surface Mount D2PAK

Buy Now Datasheet
TRIACs - 497-19692-6-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 12A Surface Mount D2PAK

TRIAC Alternistor - Snubberless 600V 12A Surface Mount D2PAK

Buy Now Datasheet
TRIACs - 497-19692-1-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 12A Surface Mount D2PAK

TRIAC Alternistor - Snubberless 600V 12A Surface Mount D2PAK

Buy Now Datasheet
TRIACs - 6870953 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
6870953
TRIACs 6870953
TRIAC 12A 600V D2PAK

TRIAC 12A 600V D2PAK

Supplier's Site
TRIACs - 6870953P - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
6870953P
TRIACs 6870953P
TRIAC 12A 600V D2PAK

TRIAC 12A 600V D2PAK

Supplier's Site
TRIACs - 1686652 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1686652
TRIACs 1686652
TRIAC 12A 600V D2PAK

TRIAC 12A 600V D2PAK

Supplier's Site
Triacs - T1250-600G-TR - 351120-T1250-600G-TR - Win Source Electronics
Laguna Hills, CA, United States
Triacs - T1250-600G-TR
351120-T1250-600G-TR
Triacs - T1250-600G-TR 351120-T1250-600G-TR
Manufacturer: STMicroelectronics Win Source Part Number: 351120-T1250-600G-TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 50mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 12A Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: D2PAK Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 351120-T1250-600G-TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 50mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 12A
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: D2PAK
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
12A - Snubberless™ Triac in D2PAK Product overview: T1250-600G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1250-600G-TR can be used for catalog matching and distributor lookup.

12A - Snubberless™ Triac in D2PAK Product overview: T1250-600G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1250-600G-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Triac, 600V, 12A, To-263 Rohs Compliant Stmicroelectronics - 69AH3095 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 12A, To-263 Rohs Compliant Stmicroelectronics
69AH3095
Triac, 600V, 12A, To-263 Rohs Compliant Stmicroelectronics 69AH3095
TRIAC, 600V, 12A, TO-263 ROHS COMPLIANT: YES

TRIAC, 600V, 12A, TO-263 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs 25A Std Snuberless Traics

Triacs 25A Std Snuberless Traics

Buy Now Datasheet
TRIAC ALTERNISTOR 600V 12A D2PAK

TRIAC ALTERNISTOR 600V 12A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - T1250-600G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T1250-600G-TR
Discrete Semiconductor Products - Thyristors - TRIACs T1250-600G-TR
TRIAC ALTERNISTOR 600V 12A D2PAK

TRIAC ALTERNISTOR 600V 12A D2PAK

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Triacs Triacs Triacs Triacs Triacs Thyristors Triacs Triacs
Product Number 497-19692-2-ND 6870953 6870953P 351120-T1250-600G-TR 300-T1250-600G-TR 69AH3095 T1250-600G-TR T1250-600G-TR T1250-600G-TR
Product Name TRIACs TRIACs TRIACs Triacs - T1250-600G-TR 12A Triac Triac, 600V, 12A, To-263 Rohs Compliant Stmicroelectronics Triacs TRIACs Discrete Semiconductor Products - Thyristors - TRIACs
Package Type D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK; D2pak (to-263) TO-263 D2PAK D2PAK TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS RoHS RoHS RoHS
Pin Count 3 3
VDRM 600 volts 600 volts
Unlock Full Specs
to access all available technical data