STMicroelectronics, Inc. 600V 4A Triac Z0409MF 1AA2

Description
TRIAC SENS GATE 600V 4A TO202-3 Product overview: Z0409MF 1AA2 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0409MF 1AA2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC SENS GATE 600V 4A TO202-3 Product overview: Z0409MF 1AA2 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0409MF 1AA2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 4A Triac
300-Z0409MF 1AA2
600V 4A Triac 300-Z0409MF 1AA2
TRIAC SENS GATE 600V 4A TO202-3 Product overview: Z0409MF 1AA2 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0409MF 1AA2 can be used for catalog matching and distributor lookup.

TRIAC SENS GATE 600V 4A TO202-3 Product overview: Z0409MF 1AA2 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0409MF 1AA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - 497-7701-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 4A Through Hole TO-202-3

TRIAC Logic - Sensitive Gate 600V 4A Through Hole TO-202-3

Buy Now Datasheet
Triacs - Z0409MF 1AA2 - 116489-Z0409MF 1AA2 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Z0409MF 1AA2
116489-Z0409MF 1AA2
Triacs - Z0409MF 1AA2 116489-Z0409MF 1AA2
Manufacturer: STMicroelectronics Win Source Part Number: 116489-Z0409MF 1AA2 Packaging: Bulk Mounting: Through Hole Current - Hold (Ih) (Max): 10mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 10mA Current - On State (It (RMS)) (Max): 4A Current - Non Rep. Surge 50, 60Hz (Itsm): 20A, 21A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-202 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 116489-Z0409MF 1AA2
Packaging: Bulk
Mounting: Through Hole
Current - Hold (Ih) (Max): 10mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 4A
Current - Non Rep. Surge 50, 60Hz (Itsm): 20A, 21A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-202
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs 4.0 Amp 600 Volt

Triacs 4.0 Amp 600 Volt

Buy Now Datasheet
TRIAC SENS GATE 600V 4A TO202

TRIAC SENS GATE 600V 4A TO202

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Z0409MF 1AA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Z0409MF 1AA2
Discrete Semiconductor Products - Thyristors - TRIACs Z0409MF 1AA2
TRIAC SENS GATE 600V 4A TO202-3

TRIAC SENS GATE 600V 4A TO202-3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> TRIACs
Z0409MF 1AA2
Triode/MOS Tube/Transistor >> TRIACs Z0409MF 1AA2
TO-202-3 TRIACs ROHS

TO-202-3 TRIACs ROHS

Supplier's Site Datasheet
Triac, 600V, 4A, To-202; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics - 98Y2558 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 4A, To-202; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics
98Y2558
Triac, 600V, 4A, To-202; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics 98Y2558
TRIAC, 600V, 4A, TO-202; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):4A; Triac Case Style:TO-202; Gate Trigger Current Max (QI), Igt:10mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:- RoHS Compliant: Yes

TRIAC, 600V, 4A, TO-202; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):4A; Triac Case Style:TO-202; Gate Trigger Current Max (QI), Igt:10mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:- RoHS Compliant: Yes

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 49023026 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
49023026
Thyristor/SCR/Triac/Diac/Alternistor 49023026
TRIAC, 600V, 4A, TO-202; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; ON STATE RMS CURRENT IT(RMS):4A; TRIAC CASE STYLE:TO-202; GATE TRIGGER CURRENT MAX (QI), IGT:10MA; GATE TRIGGER VOLTAGE MAX VGT:1.3V; PEAK GATE POWER:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRIAC, 600V, 4A, TO-202; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; ON STATE RMS CURRENT IT(RMS):4A; TRIAC CASE STYLE:TO-202; GATE TRIGGER CURRENT MAX (QI), IGT:10MA; GATE TRIGGER VOLTAGE MAX VGT:1.3V; PEAK GATE POWER:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Radwell International
Product Category Triacs Thyristors Triacs Thyristors Triacs Triacs Triacs Triacs Triacs
Product Number 300-Z0409MF 1AA2 497-7701-ND 116489-Z0409MF 1AA2 Z0409MF 1AA2 Z0409MF 1AA2 Z0409MF 1AA2 Z0409MF 1AA2 98Y2558 49023026
Product Name 600V 4A Triac TRIACs Triacs - Z0409MF 1AA2 Triacs TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triode/MOS Tube/Transistor >> TRIACs Triac, 600V, 4A, To-202; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics Thyristor/SCR/Triac/Diac/Alternistor
Standards and Certifications RoHS RoHS RoHS
Package Type Bag TO-202; TO-202 No Tab TO-202 TO-202 No Tab TO-202 No Tab TO-202 TO-202; TO-202
Pin Count 3
VDRM 600 volts 600 volts 600 volts 600 volts
ITSM 4 amps 4 amps
Unlock Full Specs
to access all available technical data