STMicroelectronics, Inc. Diacs, Sidacs - TMMDB3 TMMDB3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 023903-TMMDB3 Packaging: Reel - TR Voltage - Breakover: 28 to 36V Current - Peak Output: 2A Current - Breakover: 50μA Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: Mini MELF Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 023903-TMMDB3 Packaging: Reel - TR Voltage - Breakover: 28 to 36V Current - Peak Output: 2A Current - Breakover: 50μA Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: Mini MELF Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diacs, Sidacs - TMMDB3 - 023903-TMMDB3 - Win Source Electronics
Laguna Hills, CA, United States
Diacs, Sidacs - TMMDB3
023903-TMMDB3
Diacs, Sidacs - TMMDB3 023903-TMMDB3
Manufacturer: STMicroelectronics Win Source Part Number: 023903-TMMDB3 Packaging: Reel - TR Voltage - Breakover: 28 to 36V Current - Peak Output: 2A Current - Breakover: 50μA Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: Mini MELF Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 023903-TMMDB3
Packaging: Reel - TR
Voltage - Breakover: 28 to 36V
Current - Peak Output: 2A
Current - Breakover: 50μA
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: Mini MELF
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
DIACs, SIDACs - 497-3275-2-ND - DigiKey
Thief River Falls, MN, United States
DIACs, SIDACs
497-3275-2-ND
DIACs, SIDACs 497-3275-2-ND
Diac/Sidac Thyristor 28 ~ 36V Mini MELF

Diac/Sidac Thyristor 28 ~ 36V Mini MELF

Buy Now Datasheet
DIACs, SIDACs - 497-3275-1-ND - DigiKey
Thief River Falls, MN, United States
DIACs, SIDACs
497-3275-1-ND
DIACs, SIDACs 497-3275-1-ND
Diac/Sidac Thyristor 28 ~ 36V Mini MELF

Diac/Sidac Thyristor 28 ~ 36V Mini MELF

Buy Now Datasheet
DIACs, SIDACs - 497-3275-6-ND - DigiKey
Thief River Falls, MN, United States
DIACs, SIDACs
497-3275-6-ND
DIACs, SIDACs 497-3275-6-ND
Diac/Sidac Thyristor 28 ~ 36V Mini MELF

Diac/Sidac Thyristor 28 ~ 36V Mini MELF

Buy Now Datasheet
DIACs, SIDACs - TMMDB3 - ODG (Origin Data Global)
Shenzhen, China
DIACs, SIDACs
TMMDB3
DIACs, SIDACs TMMDB3
DIAC 28-36V 2A MINIMELF

DIAC 28-36V 2A MINIMELF

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs - TMMDB3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
TMMDB3
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs TMMDB3
DIAC 28-36V 2A MINIMELF

DIAC 28-36V 2A MINIMELF

Supplier's Site
Diac / Sidac, 28 V, 36 V, 100 A, Minimelf, 2 Rohs Compliant Stmicroelectronics - 26M4240 - Newark, An Avnet Company
Chicago, IL, United States
Diac / Sidac, 28 V, 36 V, 100 A, Minimelf, 2 Rohs Compliant Stmicroelectronics
26M4240
Diac / Sidac, 28 V, 36 V, 100 A, Minimelf, 2 Rohs Compliant Stmicroelectronics 26M4240
DIAC / SIDAC, 28 V, 36 V, 100 A, MiniMELF, 2 RoHS Compliant: Yes

DIAC / SIDAC, 28 V, 36 V, 100 A, MiniMELF, 2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 023903-TMMDB3 497-3275-2-ND TMMDB3 TMMDB3 26M4240
Product Name Diacs, Sidacs - TMMDB3 DIACs, SIDACs DIACs, SIDACs Discrete Semiconductor Products - Thyristors - DIACs, SIDACs Diac / Sidac, 28 V, 36 V, 100 A, Minimelf, 2 Rohs Compliant Stmicroelectronics
Thyristor Type SCR; Diac; Sidac Diac; Sidac Diac Diac Diac
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR8KM-12LA-1AS#X2 - 913119-BCR8KM-12LA-1AS#X2 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD240N32KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 3800 volts
View Details
Thyristors - 2628357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B664SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details