The Triac from STMicroelectronics is rated for a maximum voltage of 600 V and a continuous current of 10 A, with a surge current capability of up to 100 A. It features a maximum junction temperature of 150 °C, making it suitable for high power density applications such as universal motors in vacuum cleaners and washing machines. The device is designed with low thermal resistance due to clip bonding, allowing for reduced heatsink requirements compared to traditional Triacs. It is available in both through-hole and surface mount packages, and is RoHS compliant. The Triac also offers very high three-quadrant commutation capability and is UL certified, ensuring reliability in various applications.
10 A - 600 V - 150 °C H-series Triacs Product overview: T1050H-6G from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 10 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1050H-6G can be used for catalog matching and distributor lookup.
TRIAC Alternistor - Snubberless 600V 10A Surface Mount D2PAK
Triac, 600 V, 10 A, 100 A, 75 mA, 1 V RoHS Compliant: Yes
TRIAC ALTERNISTOR 600V 10A D2PAK
TRIAC ALTERNISTOR 600V 10A D2PAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Triacs | Triacs | Triacs |
| Product Number | 300-T1050H-6G | 497-T1050H-6G-ND | T1050H-6G | 50P8828 | T1050H-6G | T1050H-6G |
| Product Name | 10 A 600 V Triac | TRIACs | Triacs | Triac, 600 V, 10 A, 100 A, 75 Ma, 1 V Rohs Compliant Stmicroelectronics | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | RoHS | ||||
| Package Type | D2PAK | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | ||
| VRRM | 600 volts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |