STMicroelectronics, Inc. TRIACs T435-800T

Description
TRIAC Alternistor - Snubberless 800V 4A Through Hole TO-220
Request a Quote Datasheet
Description
TRIAC Alternistor - Snubberless 800V 4A Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 497-12377-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 800V 4A Through Hole TO-220

TRIAC Alternistor - Snubberless 800V 4A Through Hole TO-220

Buy Now Datasheet
Triacs - T435-800T - 054447-T435-800T - Win Source Electronics
Laguna Hills, CA, United States
Triacs - T435-800T
054447-T435-800T
Triacs - T435-800T 054447-T435-800T
Manufacturer: STMicroelectronics Win Source Part Number: 054447-T435-800T Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 35mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 35mA Current - On State (It (RMS)) (Max): 4A Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 31A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automotive, Power Management, Consumer Electronics, Portable Devices

Manufacturer: STMicroelectronics
Win Source Part Number: 054447-T435-800T
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 35mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 4A
Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 31A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automotive, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
TRIACs - 6871066 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
6871066
TRIACs 6871066
TRIAC 4A 800V TO220

TRIAC 4A 800V TO220

Supplier's Site
TRIACs - 1686676 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1686676
TRIACs 1686676
TRIAC 4A 800V TO220

TRIAC 4A 800V TO220

Supplier's Site
TRIAC ALTERNISTOR 800V TO220AB

TRIAC ALTERNISTOR 800V TO220AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs 4A Triacs

Triacs 4A Triacs

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - T435-800T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T435-800T
Discrete Semiconductor Products - Thyristors - TRIACs T435-800T
TRIAC ALTERNISTOR 800V 4A TO220

TRIAC ALTERNISTOR 800V 4A TO220

Supplier's Site
Triac, 800V, 4A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics - 33R1454 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 800V, 4A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics
33R1454
Triac, 800V, 4A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics 33R1454
TRIAC, 800V, 4A, TO-220AB; Peak Repetitive Off State Voltage:800V; On State RMS Current:4A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:30A; Holding Current Max:35mA; No. of Pins:3Pins RoHS Compliant: Yes

TRIAC, 800V, 4A, TO-220AB; Peak Repetitive Off State Voltage:800V; On State RMS Current:4A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:30A; Holding Current Max:35mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Triacs Triacs Triacs Thyristors Triacs Triacs
Product Number 497-12377-ND 054447-T435-800T 6871066 T435-800T T435-800T T435-800T 33R1454
Product Name TRIACs Triacs - T435-800T TRIACs TRIACs Triacs Discrete Semiconductor Products - Thyristors - TRIACs Triac, 800V, 4A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics
Package Type TO-220; TO-220-3 TO-220AB TO-220; To-220ab TO-220-3 TO-220-3 TO-220; TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 150 C (-40 to 302 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 800 volts 800 volts
ITSM 4 amps
IGT 35 mA 35 mA
Unlock Full Specs
to access all available technical data