STMicroelectronics, Inc. SCRs TN1215-600B

Description
SCR 600V 12A Standard Recovery Surface Mount DPAK
Request a Quote Datasheet
Description
SCR 600V 12A Standard Recovery Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 497-16222-5-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 12A Standard Recovery Surface Mount DPAK

SCR 600V 12A Standard Recovery Surface Mount DPAK

Buy Now Datasheet
SCRs - Single - TN1215-600B - 038588-TN1215-600B - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - TN1215-600B
038588-TN1215-600B
SCRs - Single - TN1215-600B 038588-TN1215-600B
Manufacturer: STMicroelectronics Win Source Part Number: 038588-TN1215-600B Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 40mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 15mA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 8A Current - On State (It (RMS)) (Max): 12A Current - Off State (Max): 5μA Current - Non Rep. Surge 50, 60Hz (Itsm): 115A, 110A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: D-Pak Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 038588-TN1215-600B
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 40mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 15mA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 8A
Current - On State (It (RMS)) (Max): 12A
Current - Off State (Max): 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 115A, 110A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D-Pak
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SCR 600V 12A DPAK

SCR 600V 12A DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
SCRs 12 Amp 600 Volt

SCRs 12 Amp 600 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - TN1215-600B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
TN1215-600B
Discrete Semiconductor Products - Thyristors - SCRs TN1215-600B
SCR 600V 12A DPAK

SCR 600V 12A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 497-16222-5-ND 038588-TN1215-600B TN1215-600B TN1215-600B TN1215-600B
Product Name SCRs SCRs - Single - TN1215-600B SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - T2851N48TOHXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AF
VDRM 5200 volts
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - EFE16F - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details
Thyristors - 1589087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Triacs - MAC12M - 925109-MAC12M - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220
View Details