STMicroelectronics, Inc. TRIACs T1635-600G

Description
TRIAC Alternistor - Snubberless 600V 16A Surface Mount D2PAK
Request a Quote Datasheet
Description
TRIAC Alternistor - Snubberless 600V 16A Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 497-2557-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 16A Surface Mount D2PAK

TRIAC Alternistor - Snubberless 600V 16A Surface Mount D2PAK

Buy Now Datasheet
Triacs - T1635-600G - 1263398-T1635-600G - Win Source Electronics
Laguna Hills, CA, United States
Triacs - T1635-600G
1263398-T1635-600G
Triacs - T1635-600G 1263398-T1635-600G
Manufacturer: STMicroelectronics Win Source Part Number: 1263398-T1635-600G Packaging: Tube Mounting Style: SMD Configuration: Single Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Current - On State (It (RMS)) (Maximum): 16A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 35mA Current - Hold (Ih) (Maximum): 35mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: T16* Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)

Manufacturer: STMicroelectronics
Win Source Part Number: 1263398-T1635-600G
Packaging: Tube
Mounting Style: SMD
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Current - On State (It (RMS)) (Maximum): 16A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 35mA
Current - Hold (Ih) (Maximum): 35mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: T16*
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
600V 168A Triac
300-T1635-600G
600V 168A Triac 300-T1635-600G
TRIAC 600V 168A 3-Pin(2+Tab) D2PAK Tube Product overview: T1635-600G from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 168A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 168A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1635-600G can be used for catalog matching and distributor lookup.

TRIAC 600V 168A 3-Pin(2+Tab) D2PAK Tube Product overview: T1635-600G from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 168A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 168A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1635-600G can be used for catalog matching and distributor lookup.

Supplier's Site
TRIACs - 6871044 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
6871044
TRIACs 6871044
TRIAC 16A 600V D2PAK

TRIAC 16A 600V D2PAK

Supplier's Site
TRIACs - 6871044P - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
6871044P
TRIACs 6871044P
TRIAC 16A 600V D2PAK

TRIAC 16A 600V D2PAK

Supplier's Site
TRIACs - 1686671 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1686671
TRIACs 1686671
TRIAC 16A 600V D2PAK

TRIAC 16A 600V D2PAK

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - T1635-600G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T1635-600G
Discrete Semiconductor Products - Thyristors - TRIACs T1635-600G
TRIAC ALTERNISTOR 600V 16A D2PAK

TRIAC ALTERNISTOR 600V 16A D2PAK

Supplier's Site
TRIAC ALTERNISTOR 600V 16A D2PAK

TRIAC ALTERNISTOR 600V 16A D2PAK

Supplier's Site Datasheet
Triac, 600 V, 35 Ma, 16 A, 160 A, 35 Ma, 1.3 V Rohs Compliant Stmicroelectronics - 26M4515 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600 V, 35 Ma, 16 A, 160 A, 35 Ma, 1.3 V Rohs Compliant Stmicroelectronics
26M4515
Triac, 600 V, 35 Ma, 16 A, 160 A, 35 Ma, 1.3 V Rohs Compliant Stmicroelectronics 26M4515
Triac, 600 V, 35 mA, 16 A, 160 A, 35 mA, 1.3 V RoHS Compliant: Yes

Triac, 600 V, 35 mA, 16 A, 160 A, 35 mA, 1.3 V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs 16 Amp 600 Volt

Triacs 16 Amp 600 Volt

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Thyristors Triacs Triacs Triacs Triacs Triacs Triacs Triacs Thyristors
Product Number 497-2557-5-ND 1263398-T1635-600G 300-T1635-600G 6871044 6871044P T1635-600G T1635-600G 26M4515 T1635-600G
Product Name TRIACs Triacs - T1635-600G 600V 168A Triac TRIACs TRIACs Discrete Semiconductor Products - Thyristors - TRIACs TRIACs Triac, 600 V, 35 Ma, 16 A, 160 A, 35 Ma, 1.3 V Rohs Compliant Stmicroelectronics Triacs
Package Type D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D2Pak (2 Leads + Tab), TO-263AB D2PAK D2PAK; D2pak (to-263) TO-263 TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 600 volts 600 volts
ITSM 16 amps
IGT 35 mA 35 mA
Unlock Full Specs
to access all available technical data