TRIAC Alternistor - Snubberless 600V 25A Surface Mount D2PAK
TRIAC Alternistor - Snubberless 600V 25A Surface Mount D2PAK
TRIAC Alternistor - Snubberless 600V 25A Surface Mount D2PAK
TRIAC ALTERNISTOR 600V 25A D2PAK
TRIAC, 600V, 25A, TO-263; Peak Repetitive Off State Voltage:600V; On State RMS Current:25A; Triac Case Style:TO-263 (D2PAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:250A; Holding Current Max:50mA RoHS Compliant: Yes
TRIAC ALTERNISTOR 600V 25A D2PAK
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Triacs | Triacs | Triacs |
| Product Number | 497-6595-1-ND | T2535-600G-TR | T2535-600G-TR | 33R1449 | T2535-600G-TR |
| Product Name | TRIACs | Triacs | TRIACs | Triac, 600V, 25A, To-263; Peak Repetitive Off State Voltage Stmicroelectronics | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | D2PAK; TO-263 (D2PAK) | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Standards and Certifications | RoHS | ||||
| VDRM | 600 volts |