Manufacturer: IXYS
Win Source Part Number: 846940-VVZ40-16IO1
Features: SCR Module 1.6 kV
Package: Bulk
Family Name: VVZ40
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 5
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
RECT BRIDGE 3PH 34A 1600V KAMM
RECT BRIDGE 3PH 34A 1600V KAMM
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 846940-VVZ40-16IO1 | VVZ40-16IO1 | VVZ40-16IO1 | VVZ40-16IO1 |
| Product Name | SCRs - Single - Modules - VVZ40-16IO1 | SCR Modules | Discrete Semiconductor Products - Thyristors - SCRs - Modules | SCRs - Modules |
| Thyristor Type | SCR | SCR |