Win Source Part Number: 1376650-X0402MB
Category: Discrete Semiconductor Products - Thyristors - SCRs
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: ECOPACK2
Package: Tape & Reel
Product Status: Active
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Mounting Type: Surface Mount
HTSUS: 8541.30.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Off State: 600 V
Current - On State (It (RMS)) (Max): 4 A
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 33A
Current - Gate Trigger (Igt) (Max): 200 µA
Current - Hold (Ih) (Max): 5 mA
Voltage - On State (Vtm) (Max): 1.8 V
Current - On State (It (AV)) (Max): 2.5 A
Current - Off State (Max): 5 µA
SCR Type: Sensitive Gate
4 A SENSITIVE GATE 200 ?A SCR IN
4 A SENSITIVE GATE 200 ?A SCR IN
| RS Components, Ltd. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 2614709P | 497-X0402MBDKR-ND | 1376650-X0402MB | X0402MB | X0402MB |
| Product Name | Thyristors | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR; SCR | SCR | SCR | SCR | SCR |
| Package Type | TO-252 | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Tape & Reel | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Pin Count | 4 | ||||
| Standards and Certifications | RoHS |