TRIAC Logic - Sensitive Gate 600V 4A Surface Mount DPAK
TRIAC Logic - Sensitive Gate 600V 4A Surface Mount DPAK
TRIAC Logic - Sensitive Gate 600V 4A Surface Mount DPAK
Manufacturer: STMicroelectronics
Win Source Part Number: 031684-T405-600B-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 10mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 4A
Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 31A
Triac Type: Logic - Sensitive Gate
Family Name: T405-600B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D-Pak
Alternative Parts (Cross-Reference): BCR3AS-12A; L6004D5TP; BT136S-500D;
Introduction Date: August 21, 1995
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
STMicroelectronics T405-600B-TR TRIAC
STMicroelectronics T405-600B-TR TRIAC
TRIAC SENS GATE 600V 4A DPAK
TRIAC SENS GATE 600V 4A DPAK
TRIAC, 600V, 4A, TO-252; Peak Repetitive Off State Voltage:600V; On State RMS Current:4A; Triac Case Style:TO-252 (DPAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:30A; Holding Current Max:10mA RoHS Compliant: Yes
| DigiKey | Win Source Electronics | RS Components, Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Thyristors | Triacs | Triacs | Triacs |
| Product Number | 497-2505-2-ND | 031684-T405-600B-TR | 151376 | T405-600B-TR | T405-600B-TR | T405-600B-TR | 06X1070 |
| Product Name | TRIACs | Triacs - T405-600B-TR | Thyristors | Triacs | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, 600V, 4A, To-252; Peak Repetitive Off State Voltage Stmicroelectronics |
| Package Type | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | D-Pak | TO-252 | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; TO-252 (DPAK) | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 150 C (-40 to 302 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| VDRM | 600 volts | 600 volts | |||||
| ITSM | 4 amps | ||||||
| IGT | 5 mA | 5 mA |