Win Source Part Number: 1376691-TPDV1025RG
Category: Discrete Semiconductor Products - Thyristors - TRIACs
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Bulk
Product Status: Active
Package / Case: TOP-3
Supplier Device Package: TOP3
Base Product Number: TPDV1025
Mounting Type: Through Hole
HTSUS: 8541.30.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: Single
Triac Type: Alternistor - Snubberless
Voltage - Off State: 1 kV
Current - On State (It (RMS)) (Max): 25 A
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 230A, 250A
Current - Gate Trigger (Igt) (Max): 150 mA
Current - Hold (Ih) (Max): 50 mA
TRIAC Alternistor - Snubberless 1kV 25A Through Hole TOP3
25A high voltage Triacs Product overview: TPDV1025RG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TPDV1025RG can be used for catalog matching and distributor lookup.
TRIAC ALTERNISTOR 1KV 25A TOP3
TRIAC ALTERNISTOR 1KV 25A TOP3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 1376691-TPDV1025RG | TPDV1025RG-ND | 300-TPDV1025RG | TPDV1025RG | TPDV1025RG | TPDV1025RG |
| Product Name | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | 25A Triac | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | Bulk | TOP-3 | TOP-3 | TOP-3 | ||
| VDRM | 1000 volts | 1000 volts | ||||
| ITSM | 25 amps | |||||
| IGT | 150 mA | 150 mA | ||||
| VGT | 1.5 volts | 1.5 volts |