TRIAC Alternistor - Snubberless 800V 12A Surface Mount D²PAK
TRIAC, 800V, 12A, TO-263 ROHS COMPLIANT: YES
TRIAC ALTERNISTOR 800V 12A D2PAK
THYRISTORS (SCR) AND AC SWITCHES
Triacs 12 A D2PAK Snubberless Triac
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Thyristors | Thyristors |
| Product Number | 497-18027-ND | 69AH3093 | T1235T-8G | T1235T-8G | T1235T-8G |
| Product Name | TRIACs | Triac, 800V, 12A, To-263 Rohs Compliant Stmicroelectronics | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | Triacs |
| Package Type | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Standards and Certifications | RoHS | ||||
| VDRM | 800 volts |