STMicroelectronics, Inc. TRIACs T1235-600G-TR

Description
TRIAC 12A 600V D2PAK
Request a Quote Datasheet
Description
TRIAC 12A 600V D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 6870915 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
6870915
TRIACs 6870915
TRIAC 12A 600V D2PAK

TRIAC 12A 600V D2PAK

Supplier's Site
TRIACs - 6870915P - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
6870915P
TRIACs 6870915P
TRIAC 12A 600V D2PAK

TRIAC 12A 600V D2PAK

Supplier's Site
TRIACs - 1657490 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1657490
TRIACs 1657490
TRIAC 12A 600V D2PAK

TRIAC 12A 600V D2PAK

Supplier's Site
Singapore, Singapore
SMD 600V 12A Triac
300-T1235-600G-TR
SMD 600V 12A Triac 300-T1235-600G-TR
TRIAC 600V 12A D2PAK Surface Mount Product overview: T1235-600G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, SMD, 600V, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1235-600G-TR can be used for catalog matching and distributor lookup.

TRIAC 600V 12A D2PAK Surface Mount Product overview: T1235-600G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, SMD, 600V, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1235-600G-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Triacs - T1235-600G-TR - 038131-T1235-600G-TR - Win Source Electronics
Laguna Hills, CA, United States
Triacs - T1235-600G-TR
038131-T1235-600G-TR
Triacs - T1235-600G-TR 038131-T1235-600G-TR
Manufacturer: STMicroelectronics Win Source Part Number: 038131-T1235-600G-TR Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 35mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 35mA Current - On State (It (RMS)) (Max): 12A Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: D2PAK Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 038131-T1235-600G-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 35mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 12A
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: D2PAK
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TRIACs - 497-6592-1-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 12A Surface Mount D2PAK

TRIAC Alternistor - Snubberless 600V 12A Surface Mount D2PAK

Buy Now Datasheet
TRIACs - 497-6592-6-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 12A Surface Mount D2PAK

TRIAC Alternistor - Snubberless 600V 12A Surface Mount D2PAK

Buy Now Datasheet
TRIACs - 497-6592-2-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 12A Surface Mount D2PAK

TRIAC Alternistor - Snubberless 600V 12A Surface Mount D2PAK

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs 12 Amp 600 Volt

Triacs 12 Amp 600 Volt

Buy Now Datasheet
TRIAC ALTERNISTOR 600V 12A D2PAK

TRIAC ALTERNISTOR 600V 12A D2PAK

Supplier's Site Datasheet
Triac, 600 V, 35 Ma, 12 A, 120 A, 35 Ma, 1.3 V Rohs Compliant Stmicroelectronics - 06X1063 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600 V, 35 Ma, 12 A, 120 A, 35 Ma, 1.3 V Rohs Compliant Stmicroelectronics
06X1063
Triac, 600 V, 35 Ma, 12 A, 120 A, 35 Ma, 1.3 V Rohs Compliant Stmicroelectronics 06X1063
Triac, 600 V, 35 mA, 12 A, 120 A, 35 mA, 1.3 V RoHS Compliant: Yes

Triac, 600 V, 35 mA, 12 A, 120 A, 35 mA, 1.3 V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - T1235-600G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T1235-600G-TR
Discrete Semiconductor Products - Thyristors - TRIACs T1235-600G-TR
TRIAC ALTERNISTOR 600V 12A D2PAK

TRIAC ALTERNISTOR 600V 12A D2PAK

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Triacs Triacs Thyristors Thyristors Triacs Triacs Triacs
Product Number 6870915 6870915P 300-T1235-600G-TR 038131-T1235-600G-TR 497-6592-1-ND T1235-600G-TR T1235-600G-TR 06X1063 T1235-600G-TR
Product Name TRIACs TRIACs SMD 600V 12A Triac Triacs - T1235-600G-TR TRIACs Triacs TRIACs Triac, 600 V, 35 Ma, 12 A, 120 A, 35 Ma, 1.3 V Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS RoHS RoHS RoHS
Package Type D2PAK; D2pak (to-263) TO-263 D2PAK D2PAK D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Pin Count 3 3
VRRM 600 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data