STMicroelectronics, Inc. SCRs TN2010H-6G-TR

Description
SCR 600V 20A Sensitive Gate Surface Mount D²PAK
Request a Quote Datasheet
Description
SCR 600V 20A Sensitive Gate Surface Mount D²PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 497-17750-6-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 20A Sensitive Gate Surface Mount D²PAK

SCR 600V 20A Sensitive Gate Surface Mount D²PAK

Buy Now Datasheet
SCRs - 497-17750-2-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 20A Sensitive Gate Surface Mount D²PAK

SCR 600V 20A Sensitive Gate Surface Mount D²PAK

Buy Now Datasheet
SCRs - 497-17750-1-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 20A Sensitive Gate Surface Mount D²PAK

SCR 600V 20A Sensitive Gate Surface Mount D²PAK

Buy Now Datasheet
SCRs - Single - TN2010H-6G-TR - 900499-TN2010H-6G-TR - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - TN2010H-6G-TR
900499-TN2010H-6G-TR
SCRs - Single - TN2010H-6G-TR 900499-TN2010H-6G-TR
Manufacturer: STMicroelectronics Win Source Part Number: 900499-TN2010H-6G-TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: SCR 600 V 20 A Sensitive Gate Surface Mount D²PAK Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: TN2010 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: 497-17750-2, 497-17750-1, 497-17750-6

Manufacturer: STMicroelectronics
Win Source Part Number: 900499-TN2010H-6G-TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: SCR 600 V 20 A Sensitive Gate Surface Mount D²PAK
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: TN2010
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: 497-17750-2, 497-17750-1, 497-17750-6

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - TN2010H-6G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
TN2010H-6G-TR
Discrete Semiconductor Products - Thyristors - SCRs TN2010H-6G-TR
SCR 600V 20A D2PAK

SCR 600V 20A D2PAK

Supplier's Site
SCRs High Temperature 20A SCRs

SCRs High Temperature 20A SCRs

Buy Now Datasheet
Scr, 12.7A, 600V, To-263-3; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics - 52AC7697 - Newark, An Avnet Company
Chicago, IL, United States
Scr, 12.7A, 600V, To-263-3; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics
52AC7697
Scr, 12.7A, 600V, To-263-3; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics 52AC7697
SCR, 12.7A, 600V, TO-263-3; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:10mA; Current It av:12.7A; On State RMS Current IT(rms):20A; Thyristor Case Style:TO-263; No. of Pins:3Pins; Peak Non Rep Surge RoHS Compliant: Yes

SCR, 12.7A, 600V, TO-263-3; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:10mA; Current It av:12.7A; On State RMS Current IT(rms):20A; Thyristor Case Style:TO-263; No. of Pins:3Pins; Peak Non Rep Surge RoHS Compliant: Yes

Supplier's Site Datasheet
SCR 600V 20A D2PAK

SCR 600V 20A D2PAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 497-17750-6-ND 900499-TN2010H-6G-TR TN2010H-6G-TR TN2010H-6G-TR 52AC7697 TN2010H-6G-TR
Product Name SCRs SCRs - Single - TN2010H-6G-TR Discrete Semiconductor Products - Thyristors - SCRs SCRs Scr, 12.7A, 600V, To-263-3; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics SCRs
Thyristor Type SCR SCR SCR SCR SCR
Package Type D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263 TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
VDRM 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B622-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD305N16KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
Triacs - BCR8KM-14LC-A8#B00 - 913121-BCR8KM-14LC-A8#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 1832268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipont®1
Pin Count 9
View Details