Manufacturer: STMicroelectronics
Win Source Part Number: 1271462-TN1515-600B-
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 150A, 165A
SCR Type: Standard Recovery
Family Name: TN1515-600B
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: D-Pak
Current - On State (It (RMS)) (Maximum): 15A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 15mA
Current - Hold (Ih) (Maximum): 40mA
Voltage - On State (Vtm) (Maximum): 1.6V
Current - On State (It (AV)) (Maximum): 9.5A
Current - Off State (Maximum): 5μA
Alternative Parts (Cross-Reference): S6012D; S6012DTP; S6012DRP;
Introduction Date: March 13, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
SCR 600V 15A Standard Recovery Surface Mount DPAK
SCR 600V 15A Standard Recovery Surface Mount DPAK
SCR 600V 15A Standard Recovery Surface Mount DPAK
SCR 600V 15A DPAK
SCR THYRISTOR, 9.5A, 600V, TO-252-3; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:15mA; Average On State Current:9.5A; On State RMS Current:15A; Thyristor Case Style:TO-252 (DPAK); No. of Pins:3Pins RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 1271462-TN1515-600B-TR | 497-5171-6-ND | TN1515-600B-TR | TN1515-600B-TR | TN1515-600B-TR | 45AC7856 |
| Product Name | SCRs - Single - TN1515-600B-TR | SCRs | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | Scr Thyristor, 9.5A, 600V, To-252-3; Peak Repetitive Off State Voltage Stmicroelectronics |
| Thyristor Type | SCR | SCR | SCR | SCR | SCR | |
| Package Type | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; TO-252 (DPAK) | ||
| VDRM | 600 volts | 600 volts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |