SCR 600V 8A Standard Recovery Surface Mount DPAK
SCR 600V 8A Standard Recovery Surface Mount DPAK
SCR 600V 8A Standard Recovery Surface Mount DPAK
Manufacturer: STMicroelectronics
Win Source Part Number: 033318-TN805-600B-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 25mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 5mA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 5A
Current - On State (It (RMS)) (Max): 8A
Current - Off State (Max): 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 70A, 73A
SCR Type: Standard Recovery
Family Name: TN805-600B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D-Pak
Alternative Parts (Cross-Reference): CSD-8M BK; CSD-8M BK Tin/Lead; CSD-8M TR13 Lead Free; CSD-8M TR13 Tin/Lead;
Introduction Date: December 06, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
SCR THYRISTOR, 8A, 600V, TO-252; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:5mA; Current It av:5A; On State RMS Current IT(rms):8A; Thyristor Case Style:TO-252; No. of Pins:3Pins; Peak Non Rep Surge RoHS Compliant: Yes
SCR 600V 8A DPAK
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 497-6769-1-ND | 033318-TN805-600B-TR | TN805-600B-TR | 26AH0345 | TN805-600B-TR | TN805-600B-TR |
| Product Name | SCRs | SCRs - Single - TN805-600B-TR | SCRs | Scr Thyristor, 8A, 600V, To-252; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics | SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR | SCR | |
| Package Type | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | D-Pak | TO-252 | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| VDRM | 600 volts | 600 volts | 600 volts |