STMicroelectronics, Inc. SCRs TS820-600T

Description
SCR 600V 8A Sensitive Gate Through Hole TO-220
Request a Quote Datasheet
Description
SCR 600V 8A Sensitive Gate Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 497-2551-5-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 8A Sensitive Gate Through Hole TO-220

SCR 600V 8A Sensitive Gate Through Hole TO-220

Buy Now Datasheet
Thyristors - 3552841 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
3552841
Thyristors 3552841
Thyristor,TS820-600T 8A 600V

Thyristor,TS820-600T 8A 600V

Supplier's Site
Thyristors - 3552841P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
3552841P
Thyristors 3552841P
Thyristor,TS820-600T 8A 600V

Thyristor,TS820-600T 8A 600V

Supplier's Site
Thyristors - 1024088 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
1024088
Thyristors 1024088
Thyristor,TS820-600T 8A 600V

Thyristor,TS820-600T 8A 600V

Supplier's Site
SCRs - Single - TS820-600T - 037815-TS820-600T - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - TS820-600T
037815-TS820-600T
SCRs - Single - TS820-600T 037815-TS820-600T
Manufacturer: STMicroelectronics Win Source Part Number: 037815-TS820-600T Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 5mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 5A Current - On State (It (RMS)) (Max): 8A Current - Off State (Max): 5μA Current - Non Rep. Surge 50, 60Hz (Itsm): 70A, 73A SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220AB Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 037815-TS820-600T
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 5A
Current - On State (It (RMS)) (Max): 8A
Current - Off State (Max): 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 70A, 73A
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - TS820-600T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
TS820-600T
Discrete Semiconductor Products - Thyristors - SCRs TS820-600T
SCR 600V 8A TO220AB

SCR 600V 8A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
SCRs 8.0 Amp 600 Volt

SCRs 8.0 Amp 600 Volt

Buy Now Datasheet
SCR 600V 8A TO220AB

SCR 600V 8A TO220AB

Supplier's Site Datasheet
Thyristor, 600 V, 200 A, 5 A, 8 A, To-220Ab, 3 Rohs Compliant Stmicroelectronics - 26M4470 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 600 V, 200 A, 5 A, 8 A, To-220Ab, 3 Rohs Compliant Stmicroelectronics
26M4470
Thyristor, 600 V, 200 A, 5 A, 8 A, To-220Ab, 3 Rohs Compliant Stmicroelectronics 26M4470
Thyristor, 600 V, 200 A, 5 A, 8 A, TO-220AB, 3 RoHS Compliant: Yes

Thyristor, 600 V, 200 A, 5 A, 8 A, TO-220AB, 3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 497-2551-5-ND 3552841 3552841P 037815-TS820-600T TS820-600T TS820-600T TS820-600T 26M4470
Product Name SCRs Thyristors Thyristors SCRs - Single - TS820-600T Discrete Semiconductor Products - Thyristors - SCRs SCRs SCRs Thyristor, 600 V, 200 A, 5 A, 8 A, To-220Ab, 3 Rohs Compliant Stmicroelectronics
Thyristor Type SCR Scr SCR; SCR SCR SCR SCR SCR
Package Type TO-220; TO-220-3 TO-220; To-220ab TO-220; TO-220 TO-220AB TO-220-3 TO-220-3
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Pin Count 3
Unlock Full Specs
to access all available technical data

Similar Products

Thyristor Diode Module, 400V, 20A; Scr Module Type Sensata/crydom - 73M3216 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
3 suppliers
Thyristor Diode Module, 1.4Kv, 644A Rohs Compliant Infineon - 51AH8031 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers
Triacs - BCR8KM-12LC-A8#B00 - 913120-BCR8KM-12LC-A8#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2844874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details