STMicroelectronics, Inc. SCRs - Single - TM8050H-8D3-TR TM8050H-8D3-TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 900330-TM8050H-8D3-T R Operating Temperature Range: -40°C ~ 150°C (TJ) Features: SCR 800 V 80 A Standard Recovery Surface Mount D3Pak Package: TO-268-3, D3Pak (2 Leads + Tab), TO-268AA Package: Reel - TR Mounting: Surface Mount Family Name: TM8050 Categories: Discrete Semiconductor Products Case / Package: D3Pak ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: 497-16450-1, 497-16450-2, 497-16450-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 900330-TM8050H-8D3-T R Operating Temperature Range: -40°C ~ 150°C (TJ) Features: SCR 800 V 80 A Standard Recovery Surface Mount D3Pak Package: TO-268-3, D3Pak (2 Leads + Tab), TO-268AA Package: Reel - TR Mounting: Surface Mount Family Name: TM8050 Categories: Discrete Semiconductor Products Case / Package: D3Pak ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: 497-16450-1, 497-16450-2, 497-16450-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - TM8050H-8D3-TR - 900330-TM8050H-8D3-TR - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - TM8050H-8D3-TR
900330-TM8050H-8D3-TR
SCRs - Single - TM8050H-8D3-TR 900330-TM8050H-8D3-TR
Manufacturer: STMicroelectronics Win Source Part Number: 900330-TM8050H-8D3-T R Operating Temperature Range: -40°C ~ 150°C (TJ) Features: SCR 800 V 80 A Standard Recovery Surface Mount D3Pak Package: TO-268-3, D3Pak (2 Leads + Tab), TO-268AA Package: Reel - TR Mounting: Surface Mount Family Name: TM8050 Categories: Discrete Semiconductor Products Case / Package: D3Pak ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: 497-16450-1, 497-16450-2, 497-16450-6

Manufacturer: STMicroelectronics
Win Source Part Number: 900330-TM8050H-8D3-TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: SCR 800 V 80 A Standard Recovery Surface Mount D3Pak
Package: TO-268-3, D3Pak (2 Leads + Tab), TO-268AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: TM8050
Categories: Discrete Semiconductor Products
Case / Package: D3Pak
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: 497-16450-1, 497-16450-2, 497-16450-6

Buy Now Datasheet
SCRs - 497-16450-6-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 80A Standard Recovery Surface Mount D3Pak

SCR 800V 80A Standard Recovery Surface Mount D3Pak

Buy Now Datasheet
SCRs - 497-16450-1-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 80A Standard Recovery Surface Mount D3Pak

SCR 800V 80A Standard Recovery Surface Mount D3Pak

Buy Now Datasheet
SCRs - 497-16450-2-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 80A Standard Recovery Surface Mount D3Pak

SCR 800V 80A Standard Recovery Surface Mount D3Pak

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - TM8050H-8D3-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
TM8050H-8D3-TR
Discrete Semiconductor Products - Thyristors - SCRs TM8050H-8D3-TR
SCR 800V 80A D3PAK

SCR 800V 80A D3PAK

Supplier's Site
SCRs 80 A High Temperature Thyristor (SCR)

SCRs 80 A High Temperature Thyristor (SCR)

Buy Now Datasheet
Thyristor, 800V, 80A, To-268; Peak Repetitive Off State Voltage Stmicroelectronics - 90Y8851 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 800V, 80A, To-268; Peak Repetitive Off State Voltage Stmicroelectronics
90Y8851
Thyristor, 800V, 80A, To-268; Peak Repetitive Off State Voltage Stmicroelectronics 90Y8851
THYRISTOR, 800V, 80A, TO-268; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:50mA; Average On State Current:50A; On State RMS Current:80A; Thyristor Case Style:TO-268; No. of Pins:3Pins; Holding Current Max:100mA RoHS Compliant: Yes

THYRISTOR, 800V, 80A, TO-268; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:50mA; Average On State Current:50A; On State RMS Current:80A; Thyristor Case Style:TO-268; No. of Pins:3Pins; Holding Current Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet
SCR 800V 80A D3PAK

SCR 800V 80A D3PAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 900330-TM8050H-8D3-TR 497-16450-6-ND TM8050H-8D3-TR TM8050H-8D3-TR 90Y8851 TM8050H-8D3-TR
Product Name SCRs - Single - TM8050H-8D3-TR SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs Thyristor, 800V, 80A, To-268; Peak Repetitive Off State Voltage Stmicroelectronics SCRs
Thyristor Type SCR SCR SCR SCR SCR
Package Type D3Pak TO-268-3, D3PAK (2 Leads + Tab), TO-268AA TO-268-3, D3Pak (2 Leads + Tab), TO-268AA TO-268 TO-268-3, D³Pak (2 Leads + Tab), TO-268AA
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
VDRM 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - AC08FSMA(1)-AZ - 909171-AC08FSMA(1)-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TT162N12KOFKHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details
Thyristors - 2548769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details
B-2 and B-2T Series SCR/Diode Module - B552SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details