STMicroelectronics, Inc. TRIACs T1235H-6G-TR

Description
TRIAC Alternistor - Snubberless 600V 12A Surface Mount D2PAK
Request a Quote Datasheet
Description
TRIAC Alternistor - Snubberless 600V 12A Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 497-8058-6-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 12A Surface Mount D2PAK

TRIAC Alternistor - Snubberless 600V 12A Surface Mount D2PAK

Buy Now Datasheet
TRIACs - 497-8058-2-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 12A Surface Mount D2PAK

TRIAC Alternistor - Snubberless 600V 12A Surface Mount D2PAK

Buy Now Datasheet
TRIACs - 497-8058-1-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 12A Surface Mount D2PAK

TRIAC Alternistor - Snubberless 600V 12A Surface Mount D2PAK

Buy Now Datasheet
Triacs - T1235H-6G-TR - 054328-T1235H-6G-TR - Win Source Electronics
Laguna Hills, CA, United States
Triacs - T1235H-6G-TR
054328-T1235H-6G-TR
Triacs - T1235H-6G-TR 054328-T1235H-6G-TR
Manufacturer: STMicroelectronics Win Source Part Number: 054328-T1235H-6G-TR Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 35mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 35mA Current - On State (It (RMS)) (Max): 12A Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A Triac Type: Alternistor - Snubberless Family Name: T1235H-6 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D2PAK Alternative Parts (Cross-Reference): BT138B-600F; BTA212B-600F,118; Q6010N4TP; Q6008NH4TP; Introduction Date: April 17, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 054328-T1235H-6G-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 35mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 12A
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A
Triac Type: Alternistor - Snubberless
Family Name: T1235H-6
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D2PAK
Alternative Parts (Cross-Reference): BT138B-600F; BTA212B-600F,118; Q6010N4TP; Q6008NH4TP;
Introduction Date: April 17, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
12 A 600 V Triac
300-T1235H-6G-TR
12 A 600 V Triac 300-T1235H-6G-TR
12 A - 600 V - 150 °C H-series Triacs Product overview: T1235H-6G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 12 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1235H-6G-TR can be used for catalog matching and distributor lookup.

12 A - 600 V - 150 °C H-series Triacs Product overview: T1235H-6G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 12 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1235H-6G-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - 6870947 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
6870947
TRIACs 6870947
TRIAC 12A 600V D2PAK

TRIAC 12A 600V D2PAK

Supplier's Site
TRIACs - 6870947P - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
6870947P
TRIACs 6870947P
TRIAC 12A 600V D2PAK

TRIAC 12A 600V D2PAK

Supplier's Site
TRIACs - 1657783 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1657783
TRIACs 1657783
TRIAC 12A 600V D2PAK

TRIAC 12A 600V D2PAK

Supplier's Site
TRIAC ALTERNISTOR 600V 12A D2PAK

TRIAC ALTERNISTOR 600V 12A D2PAK

Supplier's Site Datasheet
Triac, 600 V, 35 Ma, 12 A, 120 A, 35 Ma, 1 V Rohs Compliant Stmicroelectronics - 06X1065 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600 V, 35 Ma, 12 A, 120 A, 35 Ma, 1 V Rohs Compliant Stmicroelectronics
06X1065
Triac, 600 V, 35 Ma, 12 A, 120 A, 35 Ma, 1 V Rohs Compliant Stmicroelectronics 06X1065
Triac, 600 V, 35 mA, 12 A, 120 A, 35 mA, 1 V RoHS Compliant: Yes

Triac, 600 V, 35 mA, 12 A, 120 A, 35 mA, 1 V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - T1235H-6G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T1235H-6G-TR
Discrete Semiconductor Products - Thyristors - TRIACs T1235H-6G-TR
TRIAC ALTERNISTOR 600V 12A D2PAK

TRIAC ALTERNISTOR 600V 12A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
Triacs Hi temp 12A Triacs

Triacs Hi temp 12A Triacs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Thyristors Triacs Triacs Triacs Triacs Triacs Triacs Triacs Thyristors
Product Number 497-8058-6-ND 054328-T1235H-6G-TR 300-T1235H-6G-TR 6870947 6870947P T1235H-6G-TR 06X1065 T1235H-6G-TR T1235H-6G-TR
Product Name TRIACs Triacs - T1235H-6G-TR 12 A 600 V Triac TRIACs TRIACs TRIACs Triac, 600 V, 35 Ma, 12 A, 120 A, 35 Ma, 1 V Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Thyristors - TRIACs Triacs
Package Type D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK D2PAK D2PAK; D2pak (to-263) TO-263 TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
VDRM 600 volts 600 volts
ITSM 12 amps
IGT 35 mA 35 mA
Unlock Full Specs
to access all available technical data