STMicroelectronics, Inc. 16 A 600 V Triac T1635H-6T

Description
16 A - 600 V - 150 °C H-series Triacs Product overview: T1635H-6T from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 16 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1635H-6T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16 A - 600 V - 150 °C H-series Triacs Product overview: T1635H-6T from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 16 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1635H-6T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16 A 600 V Triac
300-T1635H-6T
16 A 600 V Triac 300-T1635H-6T
16 A - 600 V - 150 °C H-series Triacs Product overview: T1635H-6T from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 16 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1635H-6T can be used for catalog matching and distributor lookup.

16 A - 600 V - 150 °C H-series Triacs Product overview: T1635H-6T from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 16 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1635H-6T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - T1635H-6T - 054070-T1635H-6T - Win Source Electronics
Laguna Hills, CA, United States
Triacs - T1635H-6T
054070-T1635H-6T
Triacs - T1635H-6T 054070-T1635H-6T
Manufacturer: STMicroelectronics Win Source Part Number: 054070-T1635H-6T Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 35mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 35mA Current - On State (It (RMS)) (Max): 16A Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 054070-T1635H-6T
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 35mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 16A
Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRIACs - 8103738P - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
8103738P
TRIACs 8103738P
STMicroelectronics, T1635H-6T

STMicroelectronics, T1635H-6T

Supplier's Site
TRIACs - 8103738 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
8103738
TRIACs 8103738
STMicroelectronics, T1635H-6T

STMicroelectronics, T1635H-6T

Supplier's Site
TRIACs - 1687876 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1687876
TRIACs 1687876
STMicroelectronics, T1635H-6T

STMicroelectronics, T1635H-6T

Supplier's Site
TRIACs - 497-7635-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 16A Through Hole TO-220

TRIAC Alternistor - Snubberless 600V 16A Through Hole TO-220

Buy Now Datasheet
TRIAC ALTERNISTOR 600V TO220AB

TRIAC ALTERNISTOR 600V TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - T1635H-6T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T1635H-6T
Discrete Semiconductor Products - Thyristors - TRIACs T1635H-6T
TRIAC ALTERNISTOR 600V 16A TO220

TRIAC ALTERNISTOR 600V 16A TO220

Supplier's Site
Sheung Wan, Hong Kong
Triacs Hi temp 16A Triacs

Triacs Hi temp 16A Triacs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Triacs Triacs Triacs Triacs Thyristors Triacs Triacs Thyristors
Product Number 300-T1635H-6T 054070-T1635H-6T 8103738P 8103738 497-7635-5-ND T1635H-6T T1635H-6T T1635H-6T
Product Name 16 A 600 V Triac Triacs - T1635H-6T TRIACs TRIACs TRIACs TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triacs
Standards and Certifications RoHS RoHS RoHS
Package Type TO-220AB TO-220AB TO-220; TO-220 TO-220; To-220ab TO-220; TO-220-3 TO-220-3 TO-220-3
VRRM 600 volts
Operating Temperature -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
VDRM 600 volts 600 volts
Unlock Full Specs
to access all available technical data