Vishay Precision Group SCRs VS-40TPS12A-M3

Description
SCR 1.2kV 55A Standard Recovery Through Hole TO-247AC
Request a Quote Datasheet
Description
SCR 1.2kV 55A Standard Recovery Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - VS-40TPS12A-M3-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.2kV 55A Standard Recovery Through Hole TO-247AC

SCR 1.2kV 55A Standard Recovery Through Hole TO-247AC

Buy Now Datasheet
SCRs - Single - VS-40TPS12A-M3 - 735750-VS-40TPS12A-M3 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - VS-40TPS12A-M3
735750-VS-40TPS12A-M3
SCRs - Single - VS-40TPS12A-M3 735750-VS-40TPS12A-M3
Manufacturer: Vishay Semiconductor Diodes Division Manufacturer: Vishay Win Source Part Number: 735750-VS-40TPS12A-M 3 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-247-3 Voltage - Off State: 1200V Current - Non Rep. Surge 50, 60Hz (Itsm): 500A @ 50Hz SCR Type: Standard Recovery Family Name: VS-40TPS12A Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-247AC Current - On State (It (RMS)) (Maximum): 55A Voltage - Gate Trigger (Vgt) (Maximum): 2.5V Current - Gate Trigger (Igt) (Maximum): 150mA Current - Hold (Ih) (Maximum): 200mA Voltage - On State (Vtm) (Maximum): 1.85V Current - On State (It (AV)) (Maximum): 35A Current - Off State (Maximum): 500μA Alternative Parts (Cross-Reference): BT155K-1200TQ; BT155K-1200T; VS-40TPS12APBF; ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Manufacturer: Vishay
Win Source Part Number: 735750-VS-40TPS12A-M3
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-247-3
Voltage - Off State: 1200V
Current - Non Rep. Surge 50, 60Hz (Itsm): 500A @ 50Hz
SCR Type: Standard Recovery
Family Name: VS-40TPS12A
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-247AC
Current - On State (It (RMS)) (Maximum): 55A
Voltage - Gate Trigger (Vgt) (Maximum): 2.5V
Current - Gate Trigger (Igt) (Maximum): 150mA
Current - Hold (Ih) (Maximum): 200mA
Voltage - On State (Vtm) (Maximum): 1.85V
Current - On State (It (AV)) (Maximum): 35A
Current - Off State (Maximum): 500μA
Alternative Parts (Cross-Reference): BT155K-1200TQ; BT155K-1200T; VS-40TPS12APBF;
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Thyristors - 301619 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
301619
Thyristors 301619
Thyristor,40TPS12A 40A 1200V

Thyristor,40TPS12A 40A 1200V

Supplier's Site
Thyristors - 9194404 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
9194404
Thyristors 9194404
Thyristor,40TPS12A 40A 1200V

Thyristor,40TPS12A 40A 1200V

Supplier's Site
Thyristors - 301619P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
301619P
Thyristors 301619P
Thyristor,40TPS12A 40A 1200V

Thyristor,40TPS12A 40A 1200V

Supplier's Site
SCR 1.2KV 55A TO247AC

SCR 1.2KV 55A TO247AC

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - VS-40TPS12A-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-40TPS12A-M3
Discrete Semiconductor Products - Thyristors - SCRs VS-40TPS12A-M3
SCR 1.2KV 55A TO247AC

SCR 1.2KV 55A TO247AC

Supplier's Site
Scr Thyristor, 35A, 1.2Kv, To-247Ac-3; Peak Repetitive Off-State Voltage, Vdrm Vishay - 60AC3972 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 35A, 1.2Kv, To-247Ac-3; Peak Repetitive Off-State Voltage, Vdrm Vishay
60AC3972
Scr Thyristor, 35A, 1.2Kv, To-247Ac-3; Peak Repetitive Off-State Voltage, Vdrm Vishay 60AC3972
SCR THYRISTOR, 35A, 1.2KV, TO-247AC-3; Peak Repetitive Off-State Voltage, Vdrm:1.2kV; Gate Trigger Current Max, Igt:150mA; Current It av:35A; On State RMS Current IT(rms):55A; Thyristor Case Style:TO-247AC; No. of Pins:3Pins; Peak RoHS Compliant: Yes

SCR THYRISTOR, 35A, 1.2KV, TO-247AC-3; Peak Repetitive Off-State Voltage, Vdrm:1.2kV; Gate Trigger Current Max, Igt:150mA; Current It av:35A; On State RMS Current IT(rms):55A; Thyristor Case Style:TO-247AC; No. of Pins:3Pins; Peak RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> TRIACs
VS-40TPS12A-M3
Triode/MOS Tube/Transistor >> TRIACs VS-40TPS12A-M3
200mA 150mA 1.2kV 1个单向可控硅 TO-247AC-3 TRIACs ROHS

200mA 150mA 1.2kV 1个单向可控硅 TO-247AC-3 TRIACs ROHS

Supplier's Site Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 111619313 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
111619313
Thyristor/SCR/Triac/Diac/Alternistor 111619313
SILICON CONTROLLED RECTIFIER, 55A ITRMS, 35000MA IT, 1200V VDRM, 1200V VRRM, 1 ELEMENT, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

SILICON CONTROLLED RECTIFIER, 55A ITRMS, 35000MA IT, 1200V VDRM, 1200V VRRM, 1 ELEMENT, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Radwell International
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Triacs Thyristors
Product Number VS-40TPS12A-M3-ND 735750-VS-40TPS12A-M3 301619 301619P VS-40TPS12A-M3 VS-40TPS12A-M3 60AC3972 VS-40TPS12A-M3 111619313
Product Name SCRs SCRs - Single - VS-40TPS12A-M3 Thyristors Thyristors SCRs Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 35A, 1.2Kv, To-247Ac-3; Peak Repetitive Off-State Voltage, Vdrm Vishay Triode/MOS Tube/Transistor >> TRIACs Thyristor/SCR/Triac/Diac/Alternistor
Thyristor Type SCR SCR Scr SCR; SCR SCR SCR SCR
Package Type TO-247-3 TO-247-3 To-247ac TO-247 TO-247-3 TO-247-3 TO-247AC
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 1200 volts 1200 volts 1200 volts 1200 volts
Pin Count 3 3
Unlock Full Specs
to access all available technical data