STMicroelectronics, Inc. 600V 4A Triac Z0405MF 1AA2

Description
TRIAC SENS GATE 600V 4A TO202-3 Product overview: Z0405MF 1AA2 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0405MF 1AA2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC SENS GATE 600V 4A TO202-3 Product overview: Z0405MF 1AA2 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0405MF 1AA2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 4A Triac
300-Z0405MF 1AA2
600V 4A Triac 300-Z0405MF 1AA2
TRIAC SENS GATE 600V 4A TO202-3 Product overview: Z0405MF 1AA2 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0405MF 1AA2 can be used for catalog matching and distributor lookup.

TRIAC SENS GATE 600V 4A TO202-3 Product overview: Z0405MF 1AA2 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0405MF 1AA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - 497-7700-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 4A Through Hole TO-202-3

TRIAC Logic - Sensitive Gate 600V 4A Through Hole TO-202-3

Buy Now Datasheet
Triacs - Z0405MF 1AA2 - 904177-Z0405MF 1AA2 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Z0405MF 1AA2
904177-Z0405MF 1AA2
Triacs - Z0405MF 1AA2 904177-Z0405MF 1AA2
Manufacturer: STMicroelectronics Win Source Part Number: 904177-Z0405MF 1AA2 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: TRIAC Logic - Sensitive Gate 600 V 4 A Through Hole TO-202-3 Package: Tube Package: TO-202 No Tab Mounting: Through Hole Part Status: Obsolete Family Name: Z0405 Categories: Discrete Semiconductor Products Case / Package: TO-202-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: Z0405MF1AA2, 497-7700, Z0405MF 1AA2-ND, -497-7700

Manufacturer: STMicroelectronics
Win Source Part Number: 904177-Z0405MF 1AA2
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: TRIAC Logic - Sensitive Gate 600 V 4 A Through Hole TO-202-3
Package: Tube
Package: TO-202 No Tab
Mounting: Through Hole
Part Status: Obsolete
Family Name: Z0405
Categories: Discrete Semiconductor Products
Case / Package: TO-202-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: Z0405MF1AA2, 497-7700, Z0405MF 1AA2-ND, -497-7700

Buy Now Datasheet
TRIAC SENS GATE 600V 4A TO202

TRIAC SENS GATE 600V 4A TO202

Supplier's Site Datasheet
Triac, 600V, 4A, To-202; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics - 26M5013 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 4A, To-202; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics
26M5013
Triac, 600V, 4A, To-202; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics 26M5013
TRIAC, 600V, 4A, TO-202; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):4A; Triac Case Style:TO-202; Gate Trigger Current Max (QI), Igt:5mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:200mW; MSL:- RoHS Compliant: Yes

TRIAC, 600V, 4A, TO-202; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):4A; Triac Case Style:TO-202; Gate Trigger Current Max (QI), Igt:5mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:200mW; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - Z0405MF 1AA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Z0405MF 1AA2
Discrete Semiconductor Products - Thyristors - TRIACs Z0405MF 1AA2
TRIAC SENS GATE 600V 4A TO202-3

TRIAC SENS GATE 600V 4A TO202-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Triacs Triacs Triacs Triacs
Product Number 300-Z0405MF 1AA2 497-7700-ND 904177-Z0405MF 1AA2 Z0405MF 1AA2 26M5013 Z0405MF 1AA2
Product Name 600V 4A Triac TRIACs Triacs - Z0405MF 1AA2 TRIACs Triac, 600V, 4A, To-202; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS RoHS
Package Type Bag TO-202; TO-202 No Tab TO-202-3 TO-202 No Tab TO-202; TO-202 TO-202 No Tab
VDRM 600 volts 600 volts 600 volts
ITSM 4 amps
Unlock Full Specs
to access all available technical data