SCR 600V 12A Sensitive Gate Surface Mount DPAK
SCR 600V 12A Sensitive Gate Surface Mount DPAK
SCR 600V 12A Sensitive Gate Surface Mount DPAK
Manufacturer: STMicroelectronics
Win Source Part Number: 034991-TS1220-600B-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 8A
Current - On State (It (RMS)) (Max): 12A
Current - Off State (Max): 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 110A, 115A
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D-Pak
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
STMicroelectronics, TS1220-600B-TR
STMicroelectronics, TS1220-600B-TR
STMicroelectronics, TS1220-600B-TR
SCR THYRISTOR, 8A, 600V, TO-252-3; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:200µA; Average On State Current:8A; On State RMS Current:12A; Thyristor Case Style:TO-252 (DPAK); No. of Pins:3Pins RoHS Compliant: Yes
SCR 600V 12A DPAK
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 497-6771-2-ND | 034991-TS1220-600B-TR | 1888547P | 1888547 | TS1220-600B-TR | 45AC7873 | TS1220-600B-TR |
| Product Name | SCRs | SCRs - Single - TS1220-600B-TR | Thyristors | Thyristors | SCRs | Scr Thyristor, 8A, 600V, To-252-3; Peak Repetitive Off State Voltage Stmicroelectronics | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | SCR | SCR; SCR | Scr | SCR | SCR | SCR |
| Package Type | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | D-Pak | TO-252 | DPAK; Dpak | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; TO-252 (DPAK) | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| VDRM | 600 volts | 600 volts |