Vishay Precision Group SCRs VS-25TTS12S-M3

Description
SCR 1.2kV 25A Standard Recovery Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
SCR 1.2kV 25A Standard Recovery Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 112-VS-25TTS12S-M3-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.2kV 25A Standard Recovery Surface Mount TO-263AB (D²PAK)

SCR 1.2kV 25A Standard Recovery Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1376654-VS-25TTS12S-M3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1376654-VS-25TTS12S-M3
Discrete Semiconductor Products - Thyristors - SCRs 1376654-VS-25TTS12S-M3
Win Source Part Number: 1376654-VS-25TTS12S- M3 Category: Discrete Semiconductor Products - Thyristors - SCRs Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Package: Tube Product Status: Active Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AB (D²PAK) Base Product Number: 25TTS12 Mounting Type: Surface Mount HTSUS: 8541.30.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Off State: 1.2 kV Current - On State (It (RMS)) (Max): 25 A Voltage - Gate Trigger (Vgt) (Max): 2 V Current - Non Rep. Surge 50, 60Hz (Itsm): 350A @ 50Hz Current - Gate Trigger (Igt) (Max): 45 mA Current - Hold (Ih) (Max): 150 mA Voltage - On State (Vtm) (Max): 1.25 V Current - On State (It (AV)) (Max): 16 A Current - Off State (Max): 10 mA SCR Type: Standard Recovery

Win Source Part Number: 1376654-VS-25TTS12S-M3
Category: Discrete Semiconductor Products - Thyristors - SCRs
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Package: Tube
Product Status: Active
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AB (D²PAK)
Base Product Number: 25TTS12
Mounting Type: Surface Mount
HTSUS: 8541.30.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Off State: 1.2 kV
Current - On State (It (RMS)) (Max): 25 A
Voltage - Gate Trigger (Vgt) (Max): 2 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 350A @ 50Hz
Current - Gate Trigger (Igt) (Max): 45 mA
Current - Hold (Ih) (Max): 150 mA
Voltage - On State (Vtm) (Max): 1.25 V
Current - On State (It (AV)) (Max): 16 A
Current - Off State (Max): 10 mA
SCR Type: Standard Recovery

Buy Now Datasheet
Thyristors - 7084370 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
7084370
Thyristors 7084370
Thyristor SCR 1.2KV 25A

Thyristor SCR 1.2KV 25A

Supplier's Site
Thyristors - 7084370P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
7084370P
Thyristors 7084370P
Thyristor SCR 1.2KV 25A

Thyristor SCR 1.2KV 25A

Supplier's Site
Thyristors - 1780869 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
1780869
Thyristors 1780869
Thyristor SCR 1.2KV 25A

Thyristor SCR 1.2KV 25A

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - VS-25TTS12S-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-25TTS12S-M3
Discrete Semiconductor Products - Thyristors - SCRs VS-25TTS12S-M3
SCR 1.2KV 25A TO263AB

SCR 1.2KV 25A TO263AB

Supplier's Site
SCR 1.2KV 25A TO263AB

SCR 1.2KV 25A TO263AB

Supplier's Site Datasheet
SCRs New Input Thyristor - D2PAK-e3

SCRs New Input Thyristor - D2PAK-e3

Buy Now
Thyristor, 1.2Kv, 16A, To-263Ab Rohs Compliant Vishay - 64AH9142 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 1.2Kv, 16A, To-263Ab Rohs Compliant Vishay
64AH9142
Thyristor, 1.2Kv, 16A, To-263Ab Rohs Compliant Vishay 64AH9142
THYRISTOR, 1.2KV, 16A, TO-263AB ROHS COMPLIANT: YES

THYRISTOR, 1.2KV, 16A, TO-263AB ROHS COMPLIANT: YES

Supplier's Site Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 88705386 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
88705386
Thyristor/SCR/Triac/Diac/Alternistor 88705386
THYRISTOR, 1.2KV, 16A, TO-263AB ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

THYRISTOR, 1.2KV, 16A, TO-263AB ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Radwell International
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 112-VS-25TTS12S-M3-ND 1376654-VS-25TTS12S-M3 7084370 7084370P VS-25TTS12S-M3 VS-25TTS12S-M3 VS-25TTS12S-M3 64AH9142 88705386
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Thyristors Thyristors Discrete Semiconductor Products - Thyristors - SCRs SCRs SCRs Thyristor, 1.2Kv, 16A, To-263Ab Rohs Compliant Vishay Thyristor/SCR/Triac/Diac/Alternistor
Thyristor Type SCR SCR Scr SCR; SCR SCR SCR SCR
Package Type D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tube D2PAK; D2pak (to-263) TO-263 TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 1200 volts 1200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 400 volts
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - STT2200N18P55XPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1800 volts
View Details
2 suppliers
SCRs - Single - 5P4J-AZ - 856784-5P4J-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 1589015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details