TRIAC Standard 600V 16A Through Hole TO-220F
TRIAC 600V 16A TO220F Product overview: TMA166S-L from Sanken Electric Co., Ltd. is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TMA166S-L can be used for catalog matching and distributor lookup.
Win Source Part Number: 998603-TMA166S-L
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Bulk
Standard Package: 500
Configuration: Single
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 30 mA
Current - On State (It (RMS)) (Max): 16 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A
Triac Type: Standard
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220F
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Sanken
Other Names: TMA166S-L DK
Base Product Number: TMA166
Product Status: Obsolete
TRIAC 600V 16A TO220F
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Triacs |
| Product Number | TMA166S-L-ND | 300-TMA166S-L | 998603-TMA166S-L | TMA166S-L | TMA166S-L |
| Product Name | TRIACs | 600V 16A Triac | Discrete Semiconductor Products - Thyristors - TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs |
| Package Type | TO-220; TO-220-3 Full Pack | Bulk | Bulk | TO-220-3 Full Pack | TO-220-3 Full Pack |
| Standards and Certifications | RoHS | RoHS | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| VDRM | 600 volts | 600 volts | 600 volts |