Manufacturer: STMicroelectronics
Win Source Part Number: 800217-Z00607MA 5BL2
Packaging: Reel package
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 110°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 9A, 9.5A
Triac Type: Logic - Sensitive Gate
Family Name: Z00607MA
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Current - On State (It (RMS)) (Maximum): 800mA
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 5mA
Current - Hold (Ih) (Maximum): 5mA
Alternative Parts (Cross-Reference): BCR08AM-14; BCR08AM-12A-A6; BCR1AM-12-A6; BCR08AM-12;
Introduction Date: October 01, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
TRIAC Logic - Sensitive Gate 600V 800mA Through Hole TO-92-3
TRIAC Logic - Sensitive Gate 600V 800mA Through Hole TO-92-3
TRIAC SENS GATE 600V 0.8A TO92-3 Product overview: Z00607MA 5BL2 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z00607MA 5BL2 can be used for catalog matching and distributor lookup.
TRIAC SENS GATE 600V 0.8A TO92-3
TRIAC SENS GATE 600V 0.8A TO92-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Triacs | Triacs | Triacs |
| Product Number | 800217-Z00607MA 5BL2 | 497-4681-2-ND | 300-Z00607MA 5BL2 | 6870981 | 6870981P | Z00607MA 5BL2 | Z00607MA 5BL2 |
| Product Name | Triacs - Z00607MA 5BL2 | TRIACs | 600V 0.8A Triac | TRIACs | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs |
| Package Type | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Tape & Reel (TR) | To-92 | TO-92; TO-92 | TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-226-3, TO-92-3 (TO-226AA) Formed Leads |
| VDRM | 600 volts | 600 volts | 600 volts | ||||
| ITSM | 0.8000 amps | 0.8000 amps | |||||
| IGT | 5 mA | 5 mA | 5 mA | ||||
| VGT | 1.3 volts | 1.3 volts | 1.3 volts |