Win Source Part Number: 1376699-T2535T-8T
Category: Discrete Semiconductor Products - Thyristors - TRIACs
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 34 pct.
Mfr: STMicroelectronics
Series: ECOPACK®2
Package: Tube
Product Status: Active
Package / Case: TO-220-3
Supplier Device Package: TO-220
Base Product Number: T2535
Mounting Type: Through Hole
HTSUS: 8541.30.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: Single
Triac Type: Standard
Voltage - Off State: 800 V
Current - On State (It (RMS)) (Max): 25 A
Voltage - Gate Trigger (Vgt) (Max): 1 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 200A, 210A
Current - Gate Trigger (Igt) (Max): 35 mA
Current - Hold (Ih) (Max): 35 mA
TRIAC Standard 800V 25A Through Hole TO-220
TRIAC 800V 25A TO220 Product overview: T2535T-8T from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 25A, TO220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 25A, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T2535T-8T can be used for catalog matching and distributor lookup.
TRIAC 800V 25A TO220
35mA 35mA 800V TO-220 TRIACs ROHS
25 A - 800 V - T-SERIES TRIAC IN
TRIAC, 800V, 25A, TO-220AB-3 ROHS COMPLIANT: YES
| RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Triacs | Triacs | Triacs | Triacs |
| Product Number | 2108761 | 1376699-T2535T-8T | 497-T2535T-8T-ND | 300-T2535T-8T | T2535T-8T | T2535T-8T | T2535T-8T | 47AK7118 |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | 800V 25A TO220 Triac | Discrete Semiconductor Products - Thyristors - TRIACs | Triode/MOS Tube/Transistor >> TRIACs | TRIACs | Triac, 800V, 25A, To-220Ab-3 Rohs Compliant Stmicroelectronics |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||||
| Package Type | TO-220; To-220ab | Tube | TO-220; TO-220-3 | Tube | TO-220-3 | TO-220 | TO-220-3 | |
| Pin Count | 4 | 3 | ||||||
| VDRM | 800 volts | 800 volts | 800 volts | 800 volts | ||||
| ITSM | 25 amps | 25 amps |