SCR 600V 800mA Sensitive Gate Through Hole TO-92-3
Manufacturer: STMicroelectronics
Win Source Part Number: 799365-X00602MA 1AA2
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-226-3, TO-92-3 (TO-226AA)
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 9A, 10A
SCR Type: Sensitive Gate
Family Name: X00602MA
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Current - On State (It (RMS)) (Maximum): 800mA
Voltage - Gate Trigger (Vgt) (Maximum): 800mV
Current - Gate Trigger (Igt) (Maximum): 200μA
Current - Hold (Ih) (Maximum): 5mA
Voltage - On State (Vtm) (Maximum): 1.35V
Current - On State (It (AV)) (Maximum): 500mA
Current - Off State (Maximum): 1μA
Alternative Parts (Cross-Reference): BT169G -T92-K; BT149E; FS0102MA; MCR100-8;
Introduction Date: May 04, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
SCR 600V 800MA TO92-3
SCR THYRISTOR, 0.8A, 600V, TO-92; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:200µA; Current It av:500mA; On State RMS Current IT(rms):800mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; Peak Non RepRoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 497-7696-ND | 799365-X00602MA 1AA2 | X00602MA 1AA2 | X00602MA 1AA2 | X00602MA 1AA2 | 26AH0386 |
| Product Name | SCRs | SCRs - Single - X00602MA 1AA2 | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | SCRs | Scr Thyristor, 0.8A, 600V, To-92; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics |
| Thyristor Type | SCR | SCR | SCR | SCR | SCR | |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-92 | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |