TRIAC Alternistor - Snubberless 800V 20A Through Hole TO-220
TRIAC, 800V, 20A, TO-220AB ROHS COMPLIANT: YES
TRIAC ALTERNSTR 800V 20A TO220AB
TRIAC ALTERNISTOR 800V 20A TO220
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Triacs | Triacs |
| Product Number | 2025564 | 2025565P | 497-T2035H-8T-ND | 25AK1461 | T2035H-8T | T2035H-8T |
| Product Name | TRIACs | TRIACs | TRIACs | Triac, 800V, 20A, To-220Ab Rohs Compliant Stmicroelectronics | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Package Type | TO-220; To-220ab | TO-220; TO-220 | TO-220; TO-220-3 | TO-220-3 | TO-220-3 | |
| Pin Count | 3 | 3 | ||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |